EN
  • EN
  • DE

SY20731DSC

Part No SY20731DSC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097557-SY20731DSC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY20731DSC CAD Model

Description

The SY20731DSC is a high-efficiency synchronous boost converter manufactured by Silergy Corp. Boost converters, also known as step-up converters, increase a lower input voltage to a higher output voltage. The 'SY20731' designates a specific model within Silergy's power management IC portfolio, and the 'DSC' likely specifies the package type and any special features or configurations of the device.

Applications

  • Powering LED backlights: Used in LCD displays to drive the LED backlight from a lower battery voltage.
  • Portable devices: Boosting voltage for components that require a higher voltage than the battery provides.
  • USB power delivery (PD): Stepping up the voltage for USB PD applications.
  • Battery-powered systems: Increasing battery voltage to power various system components.
  • Energy harvesting: Boosting the voltage from low-voltage energy harvesting sources.

Features

  • High efficiency: Minimizes power loss, resulting in longer battery life and reduced heat generation.
  • Synchronous rectification: Uses MOSFETs instead of diodes for rectification, further improving efficiency.
  • Wide input voltage range: Operates over a wide range of input voltages, providing flexibility in power supply design.
  • Adjustable output voltage: Allows for fine-tuning of the output voltage to meet specific application requirements.
  • Overvoltage protection (OVP): Protects the regulator and the load from excessive output voltage.

Benefits

  • Longer battery life: High efficiency extends battery life in portable devices.
  • Reduced heat generation: Minimizes heat dissipation, improving system reliability.
  • Improved system performance: Stable voltage regulation ensures reliable operation of sensitive components.
  • Flexibility in power supply design: Wide input voltage range and adjustable output voltage provide design flexibility.
  • Enhanced system protection: Overvoltage protection prevents damage to the regulator and the load.

Additional Details

Consult the SY20731DSC datasheet for comprehensive specifications, including input and output voltage ranges, output current capability, switching frequency, efficiency curves, and package details. The datasheet is essential for accurate design and implementation. This boost converter plays a critical role in providing the necessary voltage levels for a wide variety of electronic applications.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,897 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess