EN
  • EN
  • DE

SSL5231T/1

Part No SSL5231T/1
Manufacturer Silergy Corp
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838793-SSL5231T/1
Ultra Librarian 3D Model Ultra Librarian SSL5231T/1 CAD Model

Description

The SSL5231T/1 is a highly integrated offline LED lighting controller manufactured by Silergy Corp. It's designed for single-stage, isolated and non-isolated, power factor corrected (PFC) LED drivers.

Applications

  • LED Lighting
  • LED Bulbs
  • LED Tubes
  • LED Downlights
  • Street Lighting
  • General Illumination

Features

  • Single-Stage PFC Control: Provides high power factor correction in a single stage.
  • Primary-Side Regulation (PSR): Eliminates the need for secondary-side feedback components, simplifying design and reducing cost.
  • Accurate Constant Current (CC) Control: Ensures consistent and accurate LED current regulation.
  • Valley Switching Operation: Minimizes switching losses and improves efficiency.
  • Built-in Protections: Includes over-voltage protection (OVP), over-current protection (OCP), over-temperature protection (OTP), and short-circuit protection (SCP).
  • Low Startup Current: Reduces startup losses and improves efficiency.
  • Compact Package: Typically available in a small SOP-7 package.

Benefits

  • High Efficiency: Valley switching operation and optimized control algorithms maximize efficiency.
  • High Power Factor: Single-stage PFC control provides excellent power factor correction, meeting regulatory requirements.
  • Simplified Design: Primary-side regulation eliminates the need for secondary-side feedback, reducing component count and cost.
  • Robust Protection: Built-in protections ensure reliable operation and prevent damage to the LED driver and LED load.
  • Compact Solution: Small package size allows for use in space-constrained applications.

Additional Details

The SSL5231T/1 offers a comprehensive set of features for efficient and reliable LED lighting applications. Detailed specifications, including input voltage range, output current range, and protection thresholds, can be found in the official datasheet from Silergy Corp. The /1 suffix may indicate a specific revision or variant of the device. It's crucial to consult the datasheet for precise design parameters, application notes, and layout recommendations. Proper PCB layout and component selection are essential for achieving optimal performance and ensuring compliance with safety and EMI standards.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess