EN
  • EN
  • DE

MAX71314LECB+

Part No MAX71314LECB+
Manufacturer Silergy Corp
Catalog OEM Parts (M - N)
Description MPU MAXQ 30 RISC 32-Bit 10MHz 1.8V 64-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075717-MAX71314LECB+
Categories OEM Parts(M-N)
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX71314LECB+ CAD Model

Description

The MAX71314LECB+ is a high-efficiency synchronous buck converter from Silergy Corp. It is designed to deliver a compact and efficient power conversion solution for a variety of applications. This device integrates high-side and low-side MOSFETs to minimize external component count and solution size. It features a wide input voltage range, enabling operation from various power sources.

Applications:

  • Point-of-load regulators in distributed power systems.
  • Industrial equipment requiring efficient power conversion.
  • Networking and telecommunication infrastructure.
  • Portable devices such as laptops and tablets.
  • FPGA and DSP power supplies

Features:

  • High Efficiency: Synchronous rectification for minimal power loss.
  • Wide Input Voltage Range: Accommodates a variety of power sources.
  • Integrated MOSFETs: Reduces external component count and solution size.
  • Adjustable Output Voltage: Allows customization for specific application requirements.
  • Overcurrent Protection: Protects the device and load from damage due to excessive current.
  • Thermal Shutdown: Prevents damage from overheating.
  • Enable/Disable Control: Enables power sequencing and system control.

Benefits:

  • Improved System Efficiency: Reduces power consumption and heat generation.
  • Simplified Design: Minimizes external component count, reducing board space and BOM cost.
  • Enhanced System Reliability: Comprehensive protection features ensure robust operation.
  • Flexible Operation: Adjustable output voltage allows customization for various applications.

Additional Details:

The MAX71314LECB+ operates at a high switching frequency, which helps to reduce the size of external passive components. It also incorporates internal compensation to simplify the design process and ensure stable operation over a wide range of operating conditions. The device is available in a compact package, making it suitable for space-constrained applications. The precise specifications, such as input voltage range, output current capability, switching frequency, and efficiency curves, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Intel
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess