EN
  • EN
  • DE

78M6610+LMU/B48T

Part No 78M6610+LMU/B48T
Manufacturer Silergy Corp
Catalog OEM Parts (0 - 9)
Description Energy Measurement Processor 24-Pin TQFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989153-78M6610+LMU/B48T
Categories OEM Parts(0-9)
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 78M6610+LMU/B48T CAD Model

Description

The 78M6610+LMU/B48T is a power monitoring IC manufactured by Silergy Corp. It is designed for accurate measurement of power and energy consumption in a variety of applications. This integrated circuit combines a high-performance analog front-end with a powerful digital signal processor to provide precise and reliable power monitoring data.

Applications

  • Smart meters
  • Power distribution units (PDUs)
  • Energy monitoring systems
  • Server power supplies
  • Industrial automation equipment

Features

  • High accuracy power measurement: Provides precise measurement of voltage, current, and power.
  • Integrated digital signal processor (DSP): Enables advanced signal processing and calibration.
  • Multiple communication interfaces: Supports UART, SPI, and I2C communication protocols.
  • Wide dynamic range: Accommodates a wide range of current and voltage levels.
  • On-chip temperature sensor: Provides temperature compensation for improved accuracy.

Benefits

  • Improved energy efficiency: Accurate power monitoring enables optimization of energy consumption.
  • Reduced operating costs: Precise energy measurement allows for better cost management.
  • Enhanced system reliability: Real-time power monitoring helps prevent system failures.
  • Simplified system design: Integrated functionality reduces component count and board space.
  • Improved data accuracy: Advanced signal processing ensures reliable and accurate power data.

Additional Details

The 78M6610+LMU/B48T features a voltage measurement range of up to 600V and a current measurement range of up to 20A (with external shunt). It supports active, reactive, and apparent power measurement. It also features harmonic analysis capabilities. The integrated DSP performs calculations such as RMS voltage, RMS current, active power, reactive power, apparent power, power factor, and frequency. It's available in a compact QFN package. It also includes features for tamper detection and secure data storage.

You May Also Be Interested in

TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Intel
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8969 $65.6907
7+ $17.9667 $125.7669
10+ $17.4053 $174.0530
14+ $16.8438 $235.8132
18+ $16.2823 $293.0814
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,580 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess