EN
  • EN
  • DE

SLG84410B

Part No SLG84410B
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326038-SLG84410B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLG84410B CAD Model

Description

The SLG84410B is a Configurable Mixed-signal IC (CMIC) belonging to Silego Technology's GreenPAK family. It is designed to integrate multiple discrete components into a single integrated circuit, offering designers a flexible and efficient solution for implementing various analog and mixed-signal functions. These CMICs are known for their low power consumption, small size, and programmability, making them suitable for a wide range of applications.

Applications

  • Power management circuits
  • Sensor interfaces
  • LED lighting control
  • Portable devices
  • Wearable electronics
  • Consumer electronics

Features

  • Configurable analog and digital resources
  • Low power consumption
  • Small package size
  • I2C interface for control and configuration
  • Integrated comparators
  • Integrated operational amplifiers
  • Programmable logic

Benefits

  • Reduced Board Space: Integration of multiple components minimizes board space requirements.
  • Lower Power Consumption: Optimized for low-power applications, extending battery life in portable devices.
  • Design Flexibility: Programmable architecture allows for customization and adaptation to various applications.
  • Reduced BOM Cost: Integrating multiple discrete components lowers the overall bill of materials cost.
  • Faster Time to Market: Simplifies design and prototyping, accelerating product development.
  • Improved System Performance: Optimized analog performance enhances overall system accuracy and efficiency.

Additional Details

The SLG84410B provides a versatile platform for implementing custom analog and mixed-signal circuits. The device is configured using Silego's GreenPAK Designer software, which provides a graphical user interface for designing and simulating circuits. This allows designers to easily implement complex functions without requiring extensive knowledge of IC design. Its programmable nature allows it to be quickly adapted to different requirements. The I2C interface provides a communication channel for control, configuration, and monitoring of the device's internal resources.

The CMIC is often utilized in applications where a small footprint, low power consumption, and high flexibility are essential. It offers a cost-effective solution for integrating multiple functions into a single chip, reducing overall system complexity and cost. It's a good fit for portable and wearable devices where space and power are constrained. The GreenPAK Designer software is a key component in the design process, enabling users to create custom circuits with ease.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess