EN
  • EN
  • DE

SLG505YC264BTTR

Part No SLG505YC264BTTR
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326013-SLG505YC264BTTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLG505YC264BTTR CAD Model

Description

The SLG505YC264BTTR is a member of Silego Technology's GreenPAK series, functioning as a programmable mixed-signal matrix. This configurable IC allows designers to integrate a variety of analog and digital functions into a single, compact device. The 'TR' suffix often indicates a tape and reel packaging for automated assembly processes.

Applications:

  • Smart Home Devices: Implementing custom control logic for lighting, security, and environmental control.
  • Handheld Medical Devices: Signal conditioning and processing in glucose meters and blood pressure monitors.
  • Industrial Sensors: Interfacing with various sensors and providing signal processing capabilities.
  • White Goods: Integrating control and monitoring functions in appliances like refrigerators and washing machines.
  • Automotive Applications: Implementing custom circuits for body control and infotainment systems.

Features:

  • Programmable Mixed-Signal Matrix: Facilitates the creation of custom analog and digital circuits using configurable logic blocks.
  • Low Power Consumption: Optimized for energy-efficient operation, suitable for battery-powered applications.
  • Small Footprint: Designed for space-constrained applications with a compact package.
  • Configurable Analog Blocks: Includes analog switches, comparators, and amplifiers that can be customized.
  • Digital Logic Blocks: Offers a variety of digital logic functions, including counters, timers, and shift registers.
  • I2C Interface: Enables easy configuration and communication with microcontrollers.

Benefits:

  • Design Flexibility: Allows designers to tailor analog and digital functions to specific application requirements.
  • Reduced Board Space: Integration of multiple functions reduces the need for discrete components.
  • Lower Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Faster Time to Market: Simplifies design and accelerates the development process.
  • Cost-Effective: Provides a cost-effective solution for custom circuit implementation.

Additional Details:

The SLG505YC264BTTR typically operates in the 1.8V to 5V range. The tape and reel packaging enables efficient pick-and-place assembly. The device is configured using Silego's GreenPAK Designer software, which provides a graphical user interface for circuit design and simulation. Consult the datasheet for detailed electrical characteristics, including input/output voltage levels, switching speeds, and power consumption details. This device is also RoHS compliant.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess