EN
  • EN
  • DE

SLG505YC256BT

Part No SLG505YC256BT
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326010-SLG505YC256BT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLG505YC256BT CAD Model

Description

The SLG505YC256BT is a versatile programmable mixed-signal matrix from Silego Technology. This device offers a configurable platform for integrating various analog and digital functions into a single chip. It's designed for space-constrained applications where flexibility and low power consumption are paramount.

Applications:

  • Mobile Devices: Implementing custom analog and digital functions in smartphones and tablets.
  • Wearable Technology: Power management and signal processing in smartwatches and fitness trackers.
  • IoT Devices: Integrating sensor interfaces and control logic for connected devices.
  • Portable Electronics: Battery management and custom circuit implementation in portable media players and other consumer electronics.
  • Industrial Control Systems: Implementing custom control logic and sensor interfaces.

Features:

  • Programmable Mixed-Signal Matrix: Offers a highly flexible architecture for implementing custom analog and digital circuits.
  • Low Power Consumption: Designed for battery-powered applications, minimizing energy usage.
  • Small Package Size: Available in a compact package, ideal for space-constrained designs.
  • Configurable Logic Blocks: Allows for implementing various digital logic functions.
  • Analog Resources: Includes configurable analog switches and comparators.
  • I2C Interface: Enables easy communication and configuration with microcontrollers.

Benefits:

  • Design Flexibility: Allows designers to implement custom analog and digital functions without requiring a full custom ASIC.
  • Reduced Board Space: Integration of multiple functions into a single chip reduces board space requirements.
  • Lower Power Consumption: Optimized for low-power operation, extending battery life in portable devices.
  • Faster Time to Market: Simplifies design and reduces development time compared to discrete solutions.
  • Cost-Effective: Provides a cost-effective solution for integrating multiple functions into a single device.

Additional Details:

The SLG505YC256BT operates within a specific voltage range (typically 1.8V to 5V) and is available in a QFN package. Detailed specifications, including operating temperature range, switching speeds, and power consumption characteristics, are available in the device datasheet. It is often configured using Silego's GreenPAK Designer software, which provides a user-friendly interface for creating custom circuits. This device is also RoHS compliant.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess