EN
  • EN
  • DE

SLG4T4938VTR

Part No SLG4T4938VTR
Manufacturer SILEGO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SILEGO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837954-SLG4T4938VTR
Ultra Librarian 3D Model Ultra Librarian SLG4T4938VTR CAD Model

Description

The SLG4T4938VTR is a configurable mixed-signal matrix from Silego Technology's GreenPAK family. This device offers a versatile solution for integrating multiple analog and digital functions into a single, compact IC. It is programmed using a one-time programmable (OTP) NVM, enabling designers to create custom circuits and logic functions tailored to their specific application needs.

Applications

  • Portable Electronics: Power management, button debouncing, and custom logic implementation in devices like smartphones and tablets.
  • Wearable Devices: Enabling custom sensor interfaces, power sequencing, and control logic for fitness trackers and smartwatches.
  • IoT Devices: Providing a flexible platform for sensor data processing, communication interface control, and low-power operation in IoT nodes.
  • Consumer Appliances: Implementing custom control functions, timing circuits, and user interface logic in appliances like washing machines and coffee makers.
  • Industrial Automation: Enabling custom logic control, signal conditioning, and interface solutions for industrial sensors and control systems.

Features

  • Configurable Logic Blocks: Allows the implementation of complex logic functions using configurable AND, OR, XOR gates, and more.
  • Integrated Analog Functions: Includes analog comparators and other analog building blocks for signal conditioning and sensing applications.
  • One-Time Programmable (OTP) NVM: Stores the configuration securely and permanently, ensuring reliable operation.
  • Low Power Consumption: Optimized for low-power applications, making it suitable for battery-powered devices.
  • Small Footprint Package: Available in compact packages to minimize board space requirements.
  • Flexible I/O Configuration: Supports a wide range of input and output configurations to interface with various external components.
  • Internal Oscillators: Includes internal oscillators for clock generation, reducing the need for external components.
  • Programmable Delays: Offers programmable delay blocks for timing and sequencing control.

Benefits

  • Reduced BOM Cost: Integrates multiple discrete components into a single IC, reducing the bill of materials cost.
  • Simplified PCB Layout: Reduces board complexity and simplifies the PCB layout process.
  • Faster Design Cycle: Allows for rapid prototyping and design iterations using the GreenPAK Designer software.
  • Improved System Performance: Enables customization and optimization of logic functions for specific application needs.
  • Increased Design Flexibility: Offers a wide range of configurable options, providing designers with maximum flexibility.
  • Lower Power Consumption: Extends battery life in portable and wearable devices.

Additional Details

The SLG4T4938VTR typically operates within a supply voltage range of 1.8V to 5.5V. The device is programmed using Silego's GreenPAK Designer software, a user-friendly GUI that allows designers to configure the internal blocks and interconnections visually. The GreenPAK Designer software simplifies the design process and reduces development time. It supports a wide range of operating temperatures. The specific temperature range can be found in the product datasheet.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess