EN
  • EN
  • DE

SLG4AP4525V

Part No SLG4AP4525V
Manufacturer SILEGO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SILEGO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837939-SLG4AP4525V
Ultra Librarian 3D Model Ultra Librarian SLG4AP4525V CAD Model

Description

The SLG4AP4525V is a configurable mixed-signal integrated circuit (IC) from Silego Technology's GreenPAK™ family. It allows designers to integrate discrete components into a single IC, reducing board space and bill of materials (BOM) cost. The SLG4AP4525V provides a flexible platform for implementing custom analog and digital circuits, tailored to specific application needs.

Applications:

  • Smartphones and Tablets: Power button control, level translation, and I/O expansion.
  • Wearable Technology: Battery management, sensor interface, and display control.
  • Consumer Electronics: Custom logic functions, LED dimming, and audio processing.
  • IoT Devices: Sensor signal conditioning, data acquisition, and wireless communication interface.
  • Industrial Control Systems: Programmable logic controllers, motor control, and sensor monitoring.

Features:

  • Programmable Analog and Digital Logic: Offers a flexible architecture for implementing custom circuits.
  • Integrated Comparators: Provides voltage comparison for threshold detection and control applications.
  • Programmable Delay Lines: Enables precise timing control and pulse shaping.
  • I2C Interface: Allows for communication with microcontrollers and other I2C devices.
  • Low Power Consumption: Extends battery life in portable applications.
  • Small Package Size: Reduces board space requirements.
  • Non-Volatile Memory: Stores configuration data even when power is removed.

Benefits:

  • Reduced Component Count: Integrates multiple discrete components into a single IC.
  • Simplified Board Layout: Reduces the complexity of the PCB design.
  • Lower System Cost: Reduces BOM cost and manufacturing expenses.
  • Improved Performance: Customizable logic optimizes performance for specific applications.
  • Faster Time-to-Market: GreenPAK Designer software simplifies the design process.
  • Increased Design Flexibility: Allows for custom logic and analog functions.
  • Reduced Power Consumption: Optimized for low-power applications.

Additional Details:

The SLG4AP4525V is programmed using Silego's GreenPAK Designer software, a free GUI-based development environment. This software allows designers to configure the internal logic and analog blocks without writing code. The device includes a variety of configurable components, such as comparators, look-up tables (LUTs), delay lines, and counters. The I2C interface enables communication with a host microcontroller for configuration and control. The SLG4AP4525V's low power consumption makes it suitable for battery-powered applications. Detailed electrical characteristics, timing specifications, and application examples can be found in the official Silego datasheet. It is available in a space-saving package.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess