EN
  • EN
  • DE

SVF730T

Part No SVF730T
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 349546-SVF730T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SVF730T CAD Model

Description

The SVF730T is a power MOSFET from Silan Microelectronics. It is designed for high-efficiency switching applications. This device offers a good balance between switching performance and on-state resistance, making it suitable for various power conversion circuits.

Applications:

  • Power Supplies: Used in SMPS (Switched-Mode Power Supplies) for computers, servers, and other electronic devices.
  • LED Lighting: Employed in LED drivers for efficient power delivery.
  • DC-DC Converters: Found in DC-DC converters for voltage regulation in various applications.
  • Motor Control: Used in motor control circuits for driving small to medium-sized motors.
  • Inverters: Implemented in inverters for converting DC power to AC power.

Features:

  • Low On-State Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and minimizes switching losses.
  • High Avalanche Energy: Provides robustness against voltage transients.
  • Gate Charge Optimized: For efficient driving and reduced gate drive losses.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Increased Efficiency: Low RDS(on) and fast switching speed contribute to higher efficiency in power conversion applications.
  • Reduced Heat Dissipation: Lower conduction losses result in less heat generation, improving system reliability.
  • Improved System Performance: Fast switching characteristics enhance the overall performance of power circuits.
  • Enhanced Reliability: High avalanche energy and robust design ensure reliable operation in demanding environments.
  • Compliance with Environmental Standards: RoHS compliance ensures environmentally friendly operation.

Additional Details:

The SVF730T is typically available in a TO-220 package. It is an N-channel MOSFET. The specific voltage and current ratings vary based on the exact datasheet revision. Refer to the official Silan Microelectronics datasheet for detailed electrical characteristics, thermal parameters, and package dimensions for precise design and application.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess