EN
  • EN
  • DE

PS9851A-2

Part No PS9851A-2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 281563-PS9851A-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS9851A-2 CAD Model

Description

The PS9851A-2 is a solid-state relay (SSR) manufactured by NEC (now Renesas Electronics). This SSR is designed for applications requiring high isolation and reliable AC load switching. It offers zero-cross functionality to minimize electrical noise and extend the lifespan of connected loads.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems for switching AC loads such as motors, heaters, and lighting.
  • Temperature Control Systems: Implemented in thermostats and temperature controllers for precise switching of heating and cooling elements.
  • Lighting Control: Found in commercial and residential lighting systems for efficient and reliable switching of light fixtures.
  • Power Supplies: Used in power supplies for switching AC power to different circuits.
  • Security Systems: Utilized in alarm systems and access control systems for switching signals and activating devices.

Features:

  • Zero-Cross Switching: Reduces electrical noise and extends the lifespan of connected loads by switching at the zero-crossing point of the AC waveform.
  • High Isolation Voltage: Provides electrical isolation between the control circuit and the load circuit, enhancing safety and preventing ground loops.
  • Low On-State Voltage Drop: Minimizes power dissipation and heat generation during operation, improving efficiency.
  • Compact Package: Designed for easy integration into printed circuit boards (PCBs).
  • Optical Isolation: Uses an optocoupler to provide electrical isolation, ensuring reliable and robust performance.

Benefits:

  • Enhanced Reliability: Solid-state design eliminates mechanical wear and tear, resulting in a longer lifespan compared to electromechanical relays.
  • Reduced Maintenance: The absence of moving parts minimizes the need for maintenance and repair.
  • Lower Power Consumption: Requires less power to operate compared to electromechanical relays, contributing to energy efficiency.
  • Faster Switching Speed: Provides quicker switching times, improving system response and performance.
  • Quiet Operation: Operates silently, making it suitable for noise-sensitive environments.

Additional Details:

The PS9851A-2 typically features a control voltage of around 5V DC and is capable of switching AC voltages up to 250V AC with a current rating that varies depending on the specific variant. The isolation voltage typically exceeds several kilovolts. Detailed specifications, including the specific current rating, can be found in the device datasheet. The SSR is designed for through-hole PCB mounting and is often used in applications where space is a constraint. Careful consideration of thermal management is necessary when operating at higher current levels.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess