EN
  • EN
  • DE

OZ872S

Part No OZ872S
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264777-OZ872S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ872S CAD Model

Description

The OZ872S is a highly integrated battery management IC from O2Micro, designed for portable applications like notebook computers, tablets, and other battery-powered devices. It's a critical component in power management systems, responsible for efficiently charging and discharging batteries, while also providing essential protection features. This chip combines multiple functionalities to optimize battery performance and ensure safe operation.

Applications

  • Notebook Computers
  • Tablet PCs
  • Portable Media Players
  • Handheld Gaming Consoles
  • Smartphones

Features

  • Integrated Battery Charger: The OZ872S includes a battery charger circuit supporting Lithium-Ion (Li-Ion) and Lithium-Polymer (Li-Poly) battery chemistries.
  • Power Path Management: It manages the power path between the AC adapter, battery, and the system load.
  • Battery Monitoring: This IC precisely monitors battery voltage, current, and temperature.
  • Over-Voltage Protection (OVP): It protects the battery from damage due to over-voltage conditions.
  • Over-Current Protection (OCP): Prevents excessive current flow, safeguarding the battery and the system.
  • Short-Circuit Protection (SCP): This protects against short circuits.
  • Under-Voltage Protection (UVP): Prevents deep discharge of the battery.
  • SMBus Interface: It communicates with the host system via the SMBus interface for monitoring and control.

Benefits

  • Extended Battery Life: Efficient charging and discharging algorithms maximize battery usage, extending battery runtime.
  • Enhanced Battery Safety: The protection features prevent battery damage and prolong its lifespan.
  • Simplified System Design: Integration reduces the number of external components required.
  • Improved System Reliability: Protection mechanisms safeguard against electrical hazards, improving the overall system reliability.
  • Optimized Power Management: This optimizes power distribution within the system, leading to increased efficiency.
  • Accurate Battery Status Information: The SMBus interface allows the system to monitor battery status, enabling smart power management decisions.

The OZ872S represents a comprehensive solution for battery management in portable electronic devices. Its integrated features, combined with robust protection mechanisms, make it a reliable choice for ensuring battery health and system stability. By optimizing power consumption and safeguarding against potential electrical hazards, the OZ872S contributes to enhanced performance and longevity of battery-powered devices.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Lowest to $35.9055
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess