The SVF2N60D is an N-channel MOSFET from Silan Semiconductor designed for high-voltage, high-speed switching applications. This MOSFET utilizes planar stripe and DMOS technology to achieve a balance of low on-resistance, fast switching speeds and ruggedness. The design makes it ideal for various power electronics applications that require efficient and reliable switching.
Applications:
- Power Factor Correction (PFC) circuits
- Flyback Converters in Power Supplies
- Forward Converters
- LED Lighting Drivers
- Auxiliary Power Supplies
Features:
- High Voltage Capability (600V): Suitable for off-line power applications.
- Low On-Resistance (RDS(on)): Reduces conduction losses and improves overall efficiency.
- Fast Switching Speed: Minimizes switching losses, enabling high-frequency operation.
- Low Gate Charge (Qg): Reduces gate drive requirements and simplifies gate drive design.
- Avalanche Rated: Provides robust performance under inductive load conditions.
Benefits:
- Increased Power Efficiency: Low RDS(on) and Qg lead to reduced power dissipation.
- Reliable Operation: Avalanche rating enhances robustness and prevents failures due to voltage transients.
- Simplified Gate Drive: Low gate charge eases the design of gate drive circuits.
- Cost-Effective Solution: Offers a good balance of performance and cost.
The SVF2N60D features a drain-source voltage (VDS) of 600V and a continuous drain current (ID) of 2A. Its low gate threshold voltage (VGS(th)) makes it compatible with standard control signals. It's commonly packaged in a DIP-8 package. This power MOSFET is well-suited for a variety of switching applications where high voltage, efficiency and reliability are key design considerations.