EN
  • EN
  • DE

SVF10N60T

Part No SVF10N60T
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 349523-SVF10N60T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SVF10N60T CAD Model

Description

The SVF10N60T is an N-channel enhancement mode power MOSFET manufactured by Silan. This device is designed for high-voltage, high-speed switching applications, offering a combination of low on-resistance, fast switching, and robust avalanche characteristics. The SVF10N60T utilizes planar technology to achieve these performance features, making it suitable for a range of power electronics applications.

Applications:

  • Power factor correction (PFC) in power supplies
  • Flyback converters
  • Half-bridge converters
  • Lighting ballasts
  • Motor control circuits

Features:

  • High voltage capability (600V): Suitable for off-line applications.
  • Low on-resistance (RDS(on)): Reduces conduction losses, increasing efficiency.
  • Fast switching speed: Minimizes switching losses.
  • Low gate charge (Qg): Reduces drive power requirements.
  • Avalanche ruggedness: Provides increased reliability under inductive loads.
  • Through-hole package (TO-220): Provides good thermal performance for easy heatsinking.

Benefits:

  • Improved efficiency in power conversion: Reduced conduction and switching losses contribute to higher overall efficiency.
  • Reliable operation in demanding conditions: Avalanche rating provides protection against voltage transients.
  • Simplified gate drive design: Low gate charge simplifies the design of the drive circuit.
  • Easy heatsinking: TO-220 package allows for straightforward attachment of heatsinks.
  • Cost-effective solution: Provides a good balance of performance and price.

The SVF10N60T features a drain-source voltage (VDS) of 600V and a continuous drain current (ID) of 10A. It has a low gate threshold voltage (VGS(th)) making it easy to drive with common control signals. The device is available in a TO-220 package. The robust characteristics and performance parameters make the SVF10N60T a suitable choice for use in robust power electronic design.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Mitsubishi
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess