The SD6900 is a highly integrated PWM power switch from Silan Microelectronics designed for high-performance offline flyback converter applications. It integrates a power MOSFET and a control circuit, which reduces external component count and simplifies design. It's designed for applications requiring efficient and reliable power conversion.
Applications:
- Power adapters for mobile devices such as smartphones and tablets.
- Standby power supplies for televisions, set-top boxes, and DVD players.
- LED lighting drivers.
- Small household appliances power supplies.
- Battery chargers.
Features:
- Integrated High-Voltage Power MOSFET: Eliminates the need for an external power switch, simplifying the design and reducing BOM cost.
- Quasi-Resonant (QR) Operation: Reduces switching losses and improves efficiency, especially at light loads.
- Frequency Fold-Back Operation: Further improves efficiency at light loads by reducing the switching frequency.
- Cycle-by-Cycle Current Limiting: Protects the power MOSFET from overcurrent conditions.
- Over-Voltage Protection (OVP): Prevents the output voltage from exceeding a safe level, protecting the load.
- Over-Temperature Protection (OTP): Shuts down the power supply in case of over-temperature, preventing damage to the IC and surrounding components.
- Short-Circuit Protection (SCP): Protects the power supply from damage due to a short circuit at the output.
- Open-Loop Protection: Provides protection against open-loop fault conditions.
- Soft-Start Function: Reduces stress on the power MOSFET and other components during startup.
Benefits:
- Reduced Component Count: Integration of the power MOSFET and control circuitry reduces the number of external components required, simplifying the design and lowering BOM cost.
- High Efficiency: QR operation and frequency fold-back improve efficiency across a wide load range, reducing power consumption and heat generation.
- Improved Reliability: Comprehensive protection features ensure reliable operation under various fault conditions.
- Simplified Design: The highly integrated nature of the SD6900 simplifies the design process, reducing design time and effort.
- Compact Solution: Allows for smaller and more compact power supply designs due to reduced component count.
The SD6900 utilizes advanced control techniques to achieve high performance and reliability. The quasi-resonant operation minimizes switching losses and reduces EMI. The integrated protection features ensure safe operation under various fault conditions. It's commonly available in DIP-8 and SOP-8 packages.