EN
  • EN
  • DE

SD6830

Part No SD6830
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 317254-SD6830
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SD6830 CAD Model

Description

The SD6830 is a highly integrated power switch incorporating a quasi-resonant (QR) flyback PWM controller and a high-voltage power MOSFET, designed by Silan Microelectronics. It is specifically intended for offline AC-DC power supplies, catering to applications like adapters, chargers, and LED lighting systems. The integration of both the controller and MOSFET streamlines the design process and contributes to a more compact and efficient power conversion solution.

Applications

  • Adapters for various electronic devices
  • Battery chargers for mobile phones and other portable devices
  • LED lighting power supplies
  • Standby power supplies for appliances
  • Auxiliary power supplies in industrial equipment

Features

  • Quasi-Resonant (QR) operation for enhanced efficiency
  • Integrated high-voltage power MOSFET
  • Low startup current to minimize standby power consumption
  • Frequency foldback feature for improved light load efficiency
  • Cycle-by-cycle current limiting for overcurrent protection
  • Over-voltage protection (OVP) to prevent output voltage spikes
  • Over-temperature protection (OTP) to safeguard against overheating
  • Short-circuit protection (SCP) to protect against output shorts

Benefits

  • High efficiency reduces energy waste and minimizes heat dissipation
  • Simplified design process due to component integration, reducing time-to-market
  • Enhanced system reliability as a result of comprehensive protection mechanisms
  • Improved light-load efficiency helps meet stringent energy efficiency standards
  • Cost-effective solution due to reduced component count and simplified PCB layout

Additional Details

The SD6830 operates in quasi-resonant mode, which significantly reduces switching losses, leading to higher overall efficiency. The frequency foldback technology intelligently lowers the switching frequency under light load conditions, further improving efficiency and minimizing standby power. The integrated protection features ensure robust and reliable operation, even under challenging conditions.

Specifications (Example - Always refer to the datasheet for accurate specifications):

  • Input Voltage Range: Typically 85VAC to 265VAC (Universal AC Input)
  • Output Power: Typically up to 12W to 18W (dependent on application and thermal design)
  • Switching Frequency: Variable, determined by load and input voltage conditions
  • Package: Commonly available in DIP-8 or SOP-8 packages
  • Operating Temperature Range: -40°C to +105°C

When implementing the SD6830 in a power supply design, it is imperative to carefully select external components, including the transformer, output capacitor, and feedback network, to optimize performance and meet all safety requirements. Additionally, proper PCB layout techniques are essential to minimize electromagnetic interference (EMI) and ensure effective thermal dissipation. Consult the Silan Microelectronics datasheet for comprehensive specifications, application guidelines, and recommended external component values.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1582 $57.7430
885+ $0.1305 $115.4925
1,380+ $0.1259 $173.7420
1,890+ $0.1224 $231.3360
2,455+ $0.1178 $289.1990
3,265+ $0.1063 $347.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,300 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess