Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836964-SD6802SETR
Ultra Librarian 3D Model Ultra Librarian SD6802SETR CAD Model

Description

The SD6802SETR is a highly integrated offline power switch IC manufactured by Silan Microelectronics. It's designed for cost-effective and efficient power supply solutions, primarily targeting applications requiring low standby power consumption and high reliability. This IC incorporates a current-mode PWM controller and a high-voltage power MOSFET, minimizing external components and simplifying the overall design.

Applications:

  • Power adapters for mobile devices
  • Standby power supplies for consumer electronics (TVs, DVD players, etc.)
  • Open-frame power supplies
  • LED lighting power supplies
  • Battery chargers

Features:

  • Built-in high-voltage power MOSFET
  • Current-mode PWM control
  • Low standby power consumption (<0.3W)
  • Overcurrent protection (OCP)
  • Overvoltage protection (OVP)
  • Overtemperature protection (OTP)
  • Short circuit protection (SCP)
  • Frequency jittering for improved EMI performance
  • Soft start to reduce stress on components during startup

Benefits:

  • Reduced Bill of Materials (BOM): The integrated MOSFET and controller minimize the need for external components, lowering costs and simplifying the design process.
  • High Efficiency: Current-mode PWM control and optimized design contribute to high efficiency, reducing energy consumption and heat dissipation.
  • Improved Reliability: Comprehensive protection features (OCP, OVP, OTP, SCP) ensure robust and reliable operation, preventing damage to the power supply and connected devices.
  • Low Standby Power: The SD6802SETR is designed for very low standby power consumption, meeting stringent energy efficiency requirements.
  • Simplified Design: The high level of integration simplifies the design process, reducing development time and effort.

The SD6802SETR operates in quasi-resonant mode (QRM) to further enhance efficiency and reduce EMI. The built-in frequency jittering function further reduces EMI emissions, simplifying compliance with regulatory requirements. The soft-start feature minimizes stress on components during startup, enhancing reliability and extending the lifespan of the power supply.

Technical Specifications (Typical):

  • Operating Voltage Range: 85VAC - 265VAC
  • Switching Frequency: 65kHz (typical)
  • Standby Power: <0.3W
  • Protection Features: OCP, OVP, OTP, SCP
  • Package: SOP-7

You May Also Be Interested in

K26
FEITIAN Technologies
BIOMETRIC FIDO U2F FIDO2 KEY
Lowest to $0.0174
ECAD model for K26
Brady Corporation
LABEL, 0.25 IN H X 1.5 IN W
Need more? Email Us
ECAD model for LAM-3-103
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
Molex, LLC
MICMPIS 8-PORT 5P/4W DC W/12P
Need more? Email Us
ECAD model for 1201150007
Brady Corporation
B946 7096-1HV BLK/YEL
Need more? Email Us
ECAD model for 7096-1HV
Excelitas Technologies
PL. MIRROR RAGV; D=12.5X18 OVAL;
Need more? Email Us
ECAD model for G340616000
C23
3M
SCOTCH HEAVY DUTY DISPENSER C23
Lowest to $6.5806
ECAD model for C23
Brady Corporation
SDS, 3 INCH BINDER, RED/YELLOW
Need more? Email Us
ECAD model for BR825A
FLIR Extech
COLOR LED LIGHT METER WITH NIST
Need more? Email Us
ECAD model for LT45-NISTL

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0636 $50.2440
1,920+ $0.0522 $100.2240
2,965+ $0.0506 $150.0290
4,085+ $0.0490 $200.1650
5,290+ $0.0473 $250.2170
7,080+ $0.0424 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 790 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention