EN
  • EN
  • DE

STEVAL-MKI108V2

Part No STEVAL-MKI108V2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, Magnetometer, 3 Axis
Supplied Contents Board(s)
Utilized IC / Part L3GD20, LSM303DLHC
Other Names 497-12918,-497-12918,STEVALMKI108V2
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283700-STEVAL-MKI108V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI108V2 CAD Model

Description

STEVAL-MKI108V2 - Compact Sensor Board from STMicroelectronics

The STEVAL-MKI108V2 is a sophisticated sensor board from STMicroelectronics, designed to provide a comprehensive solution for a wide array of applications requiring high-quality motion and environmental sensing. This compact board is part of the ST's MEMS adapters motherboard (STEVAL-MKI109V2) ecosystem, which allows for rapid prototyping and easy integration into existing systems.

At the heart of the STEVAL-MKI108V2 lies a powerful suite of sensors that includes accelerometers, gyroscopes, magnetometers, and environmental sensors. These components are meticulously engineered to capture precise data, making the board ideal for applications such as industrial control, navigation, robotics, and wearable devices.

The onboard LSM6DSO iNEMO inertial module provides 3D accelerometer and 3D gyroscope functionalities, while the LIS2DW12 3-axis accelerometer ensures ultra-low-power high performance. For magnetic sensing, the board includes the LIS2MDL 3-axis magnetometer, which is well-suited for applications like compassing and position tracking. Additionally, the LPS22HH MEMS nano pressure sensor and the HTS221 capacitive digital sensor for relative humidity and temperature provide environmental sensing capabilities, rounding out the board's extensive sensor array.

The STEVAL-MKI108V2 is designed with flexibility in mind, featuring DIL 24-pin socket compatibility for easy connection with the STEVAL-MKI109V2 motherboard or custom applications. It also supports a wide range of communication protocols, including I2C, SPI, and MIPI I3CSM, enabling seamless integration into various design architectures.

Developers will appreciate the board's support for the ST's Unico GUI, which allows for easy device configuration and data visualization, as well as the comprehensive development ecosystem that includes software libraries and SDKs to streamline the development process.

Whether you're developing cutting-edge IoT devices, engaging in advanced industrial automation, or crafting interactive consumer products, the STEVAL-MKI108V2 sensor board from STMicroelectronics is a versatile and reliable choice that offers the precision and performance required to bring your projects to life.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess