The SD6800 is a highly integrated quasi-resonant (QR) flyback PWM power switch, manufactured by Silan Microelectronics. This device is designed for use in offline AC-DC power supplies, providing a compact and efficient solution for applications such as adapters, chargers, and LED lighting. The SD6800 incorporates a high-voltage power MOSFET and a PWM controller, simplifying the design process and reducing the overall component count.
Applications
- AC-DC adapters for consumer electronics
- Battery chargers for mobile devices
- LED lighting power supplies
- Standby power supplies
- Auxiliary power supplies
Features
- Quasi-Resonant (QR) operation for high efficiency
- Integrated high-voltage power MOSFET
- Low startup current
- Frequency foldback for improved light load efficiency
- Cycle-by-cycle current limiting
- Over-voltage protection (OVP)
- Over-temperature protection (OTP)
- Short-circuit protection (SCP)
Benefits
- High efficiency reduces power consumption and heat generation
- Simplified design reduces component count and PCB size
- Enhanced system reliability due to integrated protection features
- Improved light-load efficiency minimizes standby power consumption
- Cost-effective solution for power supply design
Additional Details
The SD6800 operates in quasi-resonant mode, which helps to reduce switching losses and improve overall efficiency. It includes a frequency foldback feature, which reduces the switching frequency at light loads to further minimize power consumption. The integrated protection features ensure safe and reliable operation under various fault conditions.
Specifications (Example - Always refer to the datasheet for accurate specifications):
- Input Voltage Range: Typically 85VAC to 265VAC
- Output Power: Typically up to 10W to 15W (depending on the application and thermal design)
- Switching Frequency: Varies depending on load and input voltage
- Package: DIP-8 or SOP-8
- Operating Temperature: -40°C to +105°C
When designing with the SD6800, it's crucial to carefully select the external components, such as the transformer, output capacitor, and feedback resistors, to optimize performance and ensure compliance with safety standards. Proper PCB layout is also important for minimizing EMI and ensuring adequate thermal management. Always refer to the Silan Microelectronics datasheet for the most accurate and up-to-date specifications and application guidelines.