EN
  • EN
  • DE

BB179,115

Part No BB179,115
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Diode VAR Cap Single 30V 18.22pF 2-Pin SOD-523 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 18.22 pF
Contact Plating Tin
Element Configuration Single
Forward Current 20 mA
Height 650 µm
Lead Free Yes
Length 1.25 mm
Maximum Operating Temperature 125 °C
Max Repetitive Reverse Voltage (Vrrm) 35 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Packaging Tape & Reel (TR)
Radiation Hardening No
REACH SVHC Unknown
Reverse Voltage (DC) 30 V
RoHS Compliant
Width 850 µm
Win Source Part Number 1018660-BB179,115
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BB179,115 CAD Model

Description

The BB179,115 from NXP Semiconductors is a high-performance variable capacitance diode, crafted with precision to cater to a wide array of applications that demand reliable and efficient tuning components. This diode is particularly well-suited for use in electronic tuning circuits, where its ability to change capacitance with applied voltage makes it an indispensable component for frequency modulation and control.

Key Features

  • High-Quality Tuning Diode: The BB179,115 is designed to offer exceptional tuning capabilities for VHF and UHF applications, making it highly versatile for various electronic tuning requirements.
  • Low Series Resistance: With its low series resistance, this diode ensures minimal signal loss, providing a clear and stable signal for high-frequency operations.
  • High Capacitance Ratio: Featuring a high capacitance ratio, the diode allows for a wide tuning range, which is critical for applications that require precise frequency adjustment.
  • Compact SOD523 Package: Enclosed in a small SOD523 plastic package, the BB179,115 is designed for space-constrained applications, offering high performance in a compact footprint.

Applications

The BB179,115 diode's versatility makes it suitable for a broad spectrum of applications, including:

  • Electronic tuning in VHF television tuners
  • UHF tuners and professional communications equipment
  • RF circuits requiring variable capacitance
  • Voltage Controlled Oscillators (VCOs)
  • Frequency modulators and demodulators

Technical Specifications

Parameter Value
Package SOD523
Capacitance Ratio High
Series Resistance Low
Application Frequency Range VHF/UHF

In conclusion, the NXP BB179,115 variable capacitance diode stands out as a reliable choice for designers and engineers looking to implement precise tuning mechanisms in their electronic devices. Its combination of high capacitance ratio, low series resistance, and compact packaging makes it a go-to component for high-performance tuning applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
Kemet
Need more? Email Us
Sony
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2037 $50.9250
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1567 $200.5760
1,655+ $0.1515 $250.7325
2,210+ $0.1358 $300.1180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,660 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess