EN
  • EN
  • DE

SD42522

Part No SD42522
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 317175-SD42522
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD42522 CAD Model

Description

The SD42522 is a high-efficiency synchronous step-down DC-DC converter from Silan Microelectronics. It is designed for applications requiring a compact and efficient power solution. This converter integrates high-side and low-side MOSFETs to minimize external components and maximize efficiency. It boasts a wide input voltage range and adjustable output voltage, making it suitable for various power supply needs.

Applications:

  • Portable devices: Smartphones, tablets, and other battery-powered devices.
  • Power banks: Efficiently converting battery voltage to a stable output voltage.
  • Set-top boxes: Providing regulated power for various internal components.
  • Networking equipment: Routers, switches, and modems requiring stable DC power.
  • Industrial control systems: Powering sensors, microcontrollers, and other control circuitry.

Features:

  • High Efficiency: Achieves peak efficiencies up to 95%, minimizing power loss.
  • Wide Input Voltage Range: Supports input voltages from 4.5V to 24V.
  • Adjustable Output Voltage: Programmable output voltage via external resistors.
  • Integrated Power MOSFETs: Simplifies design and reduces component count.
  • Overcurrent Protection (OCP): Protects the device from excessive current draw.
  • Undervoltage Lockout (UVLO): Prevents operation at low input voltages.
  • Thermal Shutdown: Shuts down the device when the junction temperature exceeds safe limits.
  • Soft-Start Function: Limits inrush current during startup.

Benefits:

  • Extended Battery Life: High efficiency translates to longer runtimes for battery-powered devices.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation, improving reliability.
  • Smaller Footprint: Integrated MOSFETs and minimal external components enable compact designs.
  • Improved System Reliability: Protection features ensure robust and reliable operation.
  • Simplified Design: Easy to use with minimal external components.

The SD42522 utilizes a constant-frequency PWM control scheme for excellent line and load regulation. It incorporates internal compensation to simplify the design process and improve stability. Available in a compact QFN package, the SD42522 is ideal for space-constrained applications. The integrated power MOSFETs are optimized for low on-resistance, further enhancing efficiency. This device provides a cost-effective and high-performance solution for various power conversion requirements.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4712 $58.9000
300+ $0.3869 $116.0700
465+ $0.3742 $174.0030
640+ $0.3627 $232.1280
830+ $0.3500 $290.5000
1,105+ $0.3142 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess