The SC7313STR is a power management IC (PMIC) from Silan Microelectronics, designed for efficient power regulation in various applications. It builds upon the SC7313S series, offering similar integrated functionalities with potential variations in specific parameters or packaging. This PMIC is suitable for portable devices, wearables, and other battery-powered systems where efficient power management is crucial.
Applications:
- Portable Devices
- Wearable Technology
- IoT Devices
- Power Banks
- Battery-Powered Equipment
Features:
- High-Efficiency Buck Converters: Provide efficient step-down voltage conversion for various system components.
- Integrated LDO Regulators: Ensure stable and clean power supply for sensitive analog and digital circuits.
- Battery Charging Capabilities: Supports charging of Lithium-Ion and Lithium-Polymer batteries.
- Wide Input Voltage Range: Accommodates different power source options.
- Comprehensive Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP).
- Compact Package: Designed for space-constrained applications.
- Low Quiescent Current: Minimizes power consumption during idle periods.
- Adjustable Output Voltage: Offers flexibility in configuring output voltage levels.
Benefits:
- Extended Battery Life: High efficiency and low quiescent current contribute to prolonged battery runtime.
- Simplified System Design: Integration reduces the number of required external components.
- Improved System Reliability: Protection features enhance system robustness and prevent damage.
- Reduced PCB Size: Compact package enables smaller and denser board designs.
- Cost-Effective Solution: Integrated features and efficiency contribute to lower system costs.
Additional Details:
Similar to the SC7313S, the SC7313STR typically integrates buck converters to efficiently reduce voltage levels for different system components like processors, memory, and peripherals. The LDO regulators provide stable power for analog circuits and ADCs/DACs. The battery charger functionalities often include pre-conditioning, constant current (CC), and constant voltage (CV) charging, along with safety features and charge termination.
The protection mechanisms, such as OVP, OCP, and OTP, are crucial for ensuring the safety and reliability of the device. OVP protects against excessive input voltage, OCP safeguards against short circuits and overloads, and OTP prevents thermal issues. These features are essential for battery and component protection.
For specific technical details, including input voltage range, output voltage range, switching frequency, and maximum output current, refer to the official datasheet of the SC7313STR from Silan Microelectronics. The datasheet provides comprehensive information on electrical characteristics and application guidelines. It's important to consult the datasheet for accurate design and implementation details, as the 'R' suffix may indicate a specific variant or revision with unique specifications.