EN
  • EN
  • DE

SC7313S

Part No SC7313S
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Description DIGITAL CONTROLLED STEREO AUDIO PROCESSOR WITH LOUDNESS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 315975-SC7313S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC7313S CAD Model

Description

The SC7313S is a highly integrated power management IC (PMIC) from Silan Microelectronics. It is designed to provide efficient power solutions for a variety of applications, particularly in portable devices and low-power systems. This PMIC integrates multiple functions, including buck converters, LDO regulators, and battery charging capabilities, making it a versatile component for system designers.

Applications:

  • Portable Devices
  • Wearable Electronics
  • IoT Devices
  • Power Banks
  • Battery-Powered Systems

Features:

  • High Efficiency Buck Converters: Offer step-down voltage conversion with minimal power loss.
  • Integrated LDO Regulators: Provide stable and clean power for sensitive analog and digital circuits.
  • Battery Charging Circuitry: Supports various battery chemistries, including Lithium-Ion and Lithium-Polymer.
  • Input Voltage Range: Wide input voltage range accommodates different power sources.
  • Protection Features: Over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) enhance system reliability.
  • Compact Package: Available in small form-factor packages suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Programmable Output Voltage: Adjustable output voltage settings for flexible design options.

Benefits:

  • Extended Battery Life: High efficiency converters and low quiescent current maximize battery runtime.
  • Simplified System Design: Integration of multiple functions reduces the number of external components.
  • Enhanced System Reliability: Comprehensive protection features prevent damage from electrical faults.
  • Reduced Board Space: Compact package size allows for smaller and more densely populated PCBs.
  • Cost-Effective Solution: Integration and efficiency contribute to lower overall system costs.

Additional Details:

The SC7313S typically includes one or more buck converters to efficiently step down higher voltages to lower levels required by various system components, such as the processor, memory, and peripherals. The LDO regulators provide clean and stable power for noise-sensitive circuits like analog front-ends and high-resolution ADCs/DACs. The integrated battery charger often supports features like pre-conditioning, constant current (CC) charging, and constant voltage (CV) charging, along with termination and safety features.

The protection features are critical for ensuring the safety and reliability of the system. OVP prevents damage from excessive input voltage, OCP protects against short circuits and overload conditions, and OTP prevents thermal runaway. These features are essential for safeguarding the battery and other sensitive components.

Specific technical specifications, such as input voltage range, output voltage range, switching frequency, and maximum output current, can vary depending on the specific variant of the SC7313S. Refer to the manufacturer's datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess