EN
  • EN
  • DE

SA5668

Part No SA5668
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 311492-SA5668
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA5668 CAD Model

Description

The SA5668, manufactured by Silan, is a monolithic integrated circuit designed for use as a low-voltage audio power amplifier. It is characterized by its ability to deliver significant power output with a minimum of external components, making it suitable for a variety of portable and low-power audio applications.

Applications

  • Portable audio players (MP3 players, CD players)
  • Wireless speakers
  • Mobile phones and smartphones
  • Laptop and notebook computers
  • Gaming consoles and handheld devices
  • Toys and educational devices with audio output

Features

  • High Power Output: Delivers typically 2.5W into a 4Ω load at 5V supply.
  • Low THD+N: Features low total harmonic distortion plus noise, ensuring high-fidelity audio reproduction.
  • Integrated Short-Circuit Protection: Includes built-in protection against short circuits at the output, preventing damage to the amplifier.
  • Thermal Shutdown Protection: Incorporates thermal shutdown circuitry that automatically disables the amplifier when the junction temperature exceeds a safe limit, protecting it from overheating.
  • Low Quiescent Current: Exhibits low quiescent current consumption, extending battery life in portable applications.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, typically from 2.5V to 5.5V, providing flexibility in power supply design.
  • Shutdown Mode: Offers a shutdown mode that significantly reduces current consumption when the amplifier is not in use, further extending battery life.
  • Minimal External Components: Requires only a few external components for operation, simplifying circuit design and reducing board space.
  • Pb-Free Packaging: Available in lead-free packaging, complying with RoHS environmental standards.

Benefits

  • Enhanced Audio Performance: Provides clear and powerful audio output, improving the user experience in audio applications.
  • Reliable Operation: Robust protection features such as short-circuit and thermal shutdown ensure reliable operation under various conditions.
  • Extended Battery Life: Low quiescent current and shutdown mode contribute to extended battery life in portable devices.
  • Simplified Design: Minimal external component requirements simplify circuit design and reduce board space, saving costs and time.
  • Compact Solution: Small package size allows for integration into space-constrained applications.
  • Cost-Effective: Offers a cost-effective solution for audio amplification needs in various consumer electronics applications.

Technical Specifications

The SA5668 typically operates from a supply voltage of 2.5V to 5.5V. It can deliver a power output of 2.5W into a 4Ω load at 5V with a typical THD+N of less than 1%. The quiescent current is typically around 2mA. The amplifier features a gain that can be adjusted with external resistors. The device is available in a small surface-mount package such as SOP-8, which is well-suited for high-density PCB layouts.

For detailed specifications, application notes, and design considerations, refer to the official Silan datasheet for the SA5668.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess