EN
  • EN
  • DE

NH82801ER

Part No NH82801ER
Manufacturer Intel
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029355-NH82801ER
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NH82801ER CAD Model

Description

The NH82801ER, also known as the ICH9R, is an I/O Controller Hub (ICH) from Intel. It's part of the Intel 8 series chipset family and provides various I/O functionalities for desktop computers. The 'R' in ICH9R signifies support for RAID (Redundant Array of Independent Disks).

Applications:

  • Desktop Motherboards: Used as the southbridge chip on desktop computer motherboards.
  • Workstation Motherboards: Employed in workstation motherboards for I/O connectivity.
  • Embedded Systems: Can be found in some embedded systems requiring PC-compatible I/O interfaces.

Features:

  • PCI Express (PCIe) Support: Provides PCIe lanes for connecting graphics cards, network cards, and other expansion cards.
  • Serial ATA (SATA) Support: Supports SATA interfaces for connecting hard drives and solid-state drives (SSDs).
  • RAID Support: Enables RAID configurations for data redundancy and performance enhancement.
  • USB Support: Provides USB ports for connecting peripherals.
  • High Definition Audio (HDA) Support: Supports high-definition audio for audio output and input.
  • Ethernet Support: Integrates an Ethernet controller for network connectivity.

Benefits:

  • Comprehensive I/O Connectivity: Provides a wide range of I/O interfaces for connecting peripherals and expansion cards.
  • Data Redundancy and Performance: RAID support enhances data redundancy and improves storage performance.
  • High-Speed Data Transfer: PCIe and SATA interfaces enable high-speed data transfers.
  • Integrated Audio and Network: Integrated audio and network controllers reduce the need for external cards.
  • System Stability: Contributes to overall system stability and reliability.

Additional Details:

The NH82801ER (ICH9R) interacts with the processor through the Direct Media Interface (DMI). It supports various RAID levels, such as RAID 0, RAID 1, RAID 5, and RAID 10. The number of SATA ports and USB ports varies depending on the specific motherboard implementation. Consult the motherboard documentation for detailed specifications and supported features. The ICH9R is typically paired with a northbridge chip (e.g., a GMCH or MCH) that handles memory and graphics. The Thermal Design Power (TDP) of the ICH9R is a key consideration for system cooling.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess