EN
  • EN
  • DE

SA2104C

Part No SA2104C
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 311346-SA2104C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA2104C CAD Model

Description

The SA2104C, manufactured by Silan, is a type of operational amplifier (op-amp). It is designed for use in a wide range of analog circuit applications. This IC provides reliable amplification and signal conditioning in various electronic systems.

Applications

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and other audio signal processing circuits.
  • Instrumentation Amplifiers: Employed in precision measurement equipment for amplifying small signals.
  • Active Filters: Integrated into active filter designs for signal shaping and noise reduction.
  • Voltage Followers: Utilized as buffer amplifiers to isolate circuits and maintain voltage levels.
  • Signal Conditioners: Used to condition analog signals before they are processed by ADCs or other circuits.

Features

  • Low Input Bias Current: Minimizes errors due to input current in high impedance circuits.
  • High Open-Loop Gain: Provides substantial amplification for accurate signal processing.
  • Internal Frequency Compensation: Ensures stable operation without the need for external compensation components.
  • Short-Circuit Protection: Protects the amplifier from damage due to output short circuits.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages, increasing design flexibility.

Benefits

  • Improved Signal Accuracy: High open-loop gain and low input bias current ensure accurate signal amplification.
  • Enhanced Circuit Stability: Internal frequency compensation eliminates the need for external components, simplifying design and improving stability.
  • Increased System Reliability: Short-circuit protection safeguards the amplifier from damage, improving overall system reliability.
  • Versatile Application: Suitable for a wide range of applications due to its flexible operating characteristics.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying circuit design and reducing cost.

Additional Details

The SA2104C is typically available in through-hole (DIP) and surface-mount (SOIC) packages. It operates over an industrial temperature range, making it suitable for use in harsh environments. Its electrical characteristics include a typical input offset voltage, input bias current, and supply current, which contribute to its performance in various applications. It is designed to be a cost-effective solution for a wide range of analog signal processing needs. This op-amp is often used where a general-purpose amplifier is required, and it is known for its robustness and ease of use.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess