EN
  • EN
  • DE

SA1469PH

Part No SA1469PH
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Description 4-CH BTL DRIVER FOR CD PLAYER WITH 3.3V OUTPUT VOLTAGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 311313-SA1469PH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA1469PH CAD Model

Description

The SA1469PH is a transient voltage suppressor (TVS) diode array manufactured by Silan. This device is designed to provide robust protection against electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It is commonly used to safeguard sensitive electronic components in various applications.

Applications:

  • Mobile Phones and Smartphones: Protecting I/O ports, data lines, and power inputs from ESD strikes.
  • Tablets and Portable Devices: Ensuring the reliability of sensitive circuitry in handheld electronics.
  • Networking Equipment: Protecting Ethernet ports and other communication interfaces.
  • Automotive Electronics: Safeguarding automotive control units and sensor interfaces from voltage surges.
  • Industrial Control Systems: Providing transient voltage protection for industrial automation equipment.

Features:

  • Low Clamping Voltage: Limits voltage overshoot to protect downstream components.
  • Fast Response Time: Rapidly clamps transient voltages to prevent damage.
  • Low Leakage Current: Minimizes power consumption during normal operation, contributing to energy efficiency.
  • High ESD Immunity: Withstands high-voltage ESD strikes without degradation.
  • Compact Package: Suitable for space-constrained PCB layouts, allowing for efficient use of board space.

Benefits:

  • Improved System Reliability: Protects electronic components from damage caused by transient voltage events, extending product lifespan.
  • Reduced Downtime and Maintenance Costs: Minimizes the likelihood of system failures and costly repairs.
  • Enhanced ESD Protection: Complies with industry standards for ESD immunity, ensuring robust protection against electrostatic discharge.
  • Optimized Circuit Performance: Maintains signal integrity by preventing voltage overshoots and ringing.
  • Cost-Effective Solution: Provides a cost-efficient way to protect sensitive electronic components from transient voltage damage.

Technical Specifications: The SA1469PH typically features a reverse standoff voltage suitable for protecting 5V or 3.3V circuits, a low clamping voltage, and a high peak pulse power dissipation rating. It is compliant with IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT) standards. Consult the datasheet for detailed specifications regarding clamping voltage, leakage current, and other parameters.

The SA1469PH from Silan provides excellent transient voltage protection for a wide range of electronic applications, improving system reliability and extending product lifespan.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $13.0434
ON Semiconductor
Lowest to $0.8593

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess