EN
  • EN
  • DE

SA1117H-ADJTR

Part No SA1117H-ADJTR
Manufacturer Silan
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836543-SA1117H-ADJTR
Ultra Librarian 3D Model Ultra Librarian SA1117H-ADJTR CAD Model

Description

The SA1117H-ADJTR is an adjustable low dropout (LDO) linear regulator manufactured by Silan. It is designed to provide a stable and adjustable output voltage from a higher input voltage. The device is commonly used in a wide range of electronic applications requiring a regulated voltage supply with low noise and high efficiency.

Applications

  • Post regulation for switching power supplies
  • Battery-powered systems
  • Microcontroller power supply
  • FPGA and DSP core voltage regulation
  • Adjustable power supplies

Features

  • Low dropout voltage: Typically 1.2V at 1A output current
  • Output voltage adjustable from 1.25V to 13.8V
  • Maximum output current: 1A
  • Internal current limiting and thermal shutdown protection
  • Available in SOT-223 package
  • Low quiescent current

Benefits

  • Adjustable output voltage: Provides flexibility in setting the desired output voltage for various applications.
  • High efficiency: Low dropout voltage minimizes power dissipation, improving overall system efficiency.
  • Overload protection: Internal current limiting and thermal shutdown protect the device from damage due to overload conditions.
  • Compact size: The SOT-223 package offers a compact footprint for space-constrained applications.
  • Ease of use: Adjustable output voltage is set using external resistors.

Additional Details

The SA1117H-ADJTR operates over a wide input voltage range. The dropout voltage is specified at a junction temperature of 25°C. The quiescent current is typically a few milliamperes. The device is stable with ceramic output capacitors. The SOT-223 package provides good thermal performance. The regulator is designed for use in a variety of consumer, industrial, and automotive applications. The output voltage is set by two external resistors according to the formula Vout = 1.25 * (1 + R2/R1). The operating temperature range is typically -40°C to +125°C.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess