EN
  • EN
  • DE

SSP-T7-F(32.768KHZ,12.5PF)

Part No SSP-T7-F(32.768KHZ,12.5PF)
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096315-SSP-T7-F(32.768KHZ,12.5PF)
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSP-T7-F(32.768KHZ,12.5PF) CAD Model

Description

The SSP-T7-F(32.768KHZ,12.5PF) is a tuning fork crystal resonator manufactured by SII Semiconductor Corporation. This crystal is designed for real-time clock (RTC) applications and other timing-critical circuits. Its key features include high accuracy, low power consumption, and miniature size, making it suitable for portable devices, consumer electronics, and industrial control systems.

Applications:

  • Real-Time Clocks (RTC): Provides the timing source for RTC circuits in various devices.
  • Microcontroller Timing: Used as a stable clock source for microcontrollers.
  • Consumer Electronics: Found in watches, clocks, and other consumer electronic devices.
  • Industrial Control Systems: Provides precise timing in industrial control and automation systems.
  • Portable Devices: Used in mobile phones, tablets, and other portable devices for accurate timekeeping.

Features:

  • 32.768 kHz Frequency: Standard frequency for real-time clock applications.
  • 12.5 pF Load Capacitance: Designed for specific load capacitance requirements.
  • High Accuracy: Provides accurate and stable timing performance.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • Miniature Size: Compact size for space-constrained applications.

Benefits:

  • Precise Timing: Ensures accurate timekeeping in RTC applications.
  • Extended Battery Life: Reduces power consumption, extending battery life in portable devices.
  • Compact Design: Allows for smaller and more portable electronic devices.
  • Reliable Performance: Provides stable and reliable timing performance.
  • Easy Integration: Simplifies integration into existing systems.

Technical Specifications: The SSP-T7-F(32.768KHZ,12.5PF) crystal resonator typically features a frequency of 32.768 kHz, a load capacitance of 12.5 pF, and a frequency tolerance of ±20 ppm. It operates over a temperature range of -40°C to +85°C. It is available in a small SMD package. Consult the official datasheet for detailed specifications.

In conclusion, the SSP-T7-F(32.768KHZ,12.5PF) from SII Semiconductor Corporation is a high-performance tuning fork crystal resonator suitable for a wide range of real-time clock and timing applications. Its high accuracy, low power consumption, and miniature size make it an excellent choice for portable devices, consumer electronics, and industrial control systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
Lowest to $0.0448
Shikues
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0849
Vishay
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess