EN
  • EN
  • DE

S24CS08AFT-TB

Part No S24CS08AFT-TB
Manufacturer SII Semiconductor Corporation
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1603+Rohs
Reference case TSSOP8
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 741421-S24CS08AFT-TB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S24CS08AFT-TB CAD Model

Description

The S24CS08AFT-TB is an 8Kbit (1024 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) from SII Semiconductor Corporation. This memory device offers non-volatile storage, meaning it retains data even when power is removed. It is designed for applications requiring small, reliable storage of configuration data, calibration values, or other parameters. The S24CS08AFT-TB communicates via a 2-wire (I2C) serial interface, making it easy to interface with microcontrollers and other digital systems. It is available in a surface-mount package for automated assembly.

Applications:

  • Consumer Electronics: Used for storing configuration data in TVs, audio equipment, and other consumer devices.
  • Industrial Equipment: Employed in industrial control systems for storing calibration parameters, serial numbers, and other critical information.
  • Medical Devices: Utilized in medical equipment for storing patient data, calibration settings, and device configuration.
  • Automotive Electronics: Found in automotive systems for storing vehicle identification numbers (VIN), engine control parameters, and other data.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing configuration settings and MAC addresses.

Features:

  • 8Kbit (1024 x 8) EEPROM: Provides 8Kbits of non-volatile storage.
  • 2-Wire (I2C) Serial Interface: Simplifies communication with microcontrollers and other digital systems.
  • Low Voltage Operation: Operates at low voltage, making it suitable for battery-powered devices.
  • Write Protection: Features write protection to prevent accidental data corruption.
  • Surface Mount Package: Available in a compact surface-mount package for automated assembly.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Use: Simple 2-wire interface simplifies integration with microcontrollers.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Reliable Data Storage: Write protection prevents accidental data corruption.
  • Compact Design: Surface-mount package allows for space-saving designs.

Additional Details:

The S24CS08AFT-TB typically operates with a supply voltage in the range of 1.8V to 5.5V. The operating temperature range is generally -40°C to +85°C. The device features a typical write cycle time in the range of milliseconds. It is also typically RoHS compliant. The I2C interface supports standard and fast modes. It's crucial to consult the datasheet for detailed specifications, timing diagrams, and recommended operating conditions to ensure proper operation and data integrity in the intended application. The package type is typically a TSSOP or similar small outline package.

You May Also Be Interested in

Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess