EN
  • EN
  • DE

S1460BF-833

Part No S1460BF-833
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 304339-S1460BF-833
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1460BF-833 CAD Model

Description

The SII Semiconductor Corporation S1460BF-833 is a voltage detector IC meticulously designed to monitor the supply voltage in electronic circuits. Its primary function is to accurately detect undervoltage conditions, thereby safeguarding sensitive components and preventing malfunctions. Known for its high precision and minimal current draw, the S1460BF-833 is particularly well-suited for battery-operated devices and other power-conscious applications where reliability is paramount.

Applications

  • Microcontroller Reset Circuits: Precisely resets microcontrollers upon detecting undervoltage, ensuring proper operation after power glitches.
  • Battery Management Systems: Protects batteries from deep discharge by continuously monitoring voltage levels and triggering appropriate actions.
  • Power Supply Monitoring: Reliably monitors power supply rails, detecting voltage dips and irregularities to prevent system instability.
  • Portable Electronics: Used in devices such as smartphones, tablets, and wearables to ensure stable and dependable operation.
  • Industrial Control Systems: Provides robust voltage monitoring for critical control systems, ensuring uninterrupted performance.

Features

  • High-Accuracy Voltage Detection: Offers precise undervoltage detection with minimal error, ensuring reliable performance.
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life significantly in portable applications.
  • Compact Package Size: Small footprint enables easy integration into densely populated circuit boards.
  • Open-Drain Output: Provides a flexible interface for seamless integration with various logic circuits.
  • Hysteresis: Incorporates hysteresis to prevent output oscillations and ensures stable, noise-free switching behavior.
  • Wide Operating Temperature Range: Performs reliably across a broad temperature spectrum, making it suitable for diverse environmental conditions.

Benefits

  • Enhanced System Reliability: Prevents system crashes and data corruption resulting from undervoltage situations.
  • Extended Battery Life: Significantly reduces power consumption, maximizing the operational lifespan of battery-powered devices.
  • Simplified Circuit Design: Streamlines implementation with minimal external components, simplifying the design process.
  • Robust Protection: Safeguards sensitive components from damage due to voltage fluctuations, ensuring system longevity.
  • Stable Operation: Guarantees reliable and predictable switching behavior with its integrated hysteresis feature.

Additional Details

The S1460BF-833 voltage detector typically employs an internal voltage reference and comparator to achieve high accuracy. The open-drain output necessitates a pull-up resistor for correct functionality. Refer to the official datasheet for detailed electrical specifications, thermal characteristics, and application guidelines to ensure optimal performance.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $7.7119
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Micron Technology Inc.
Lowest to $1.4076
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Panjit
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess