EN
  • EN
  • DE

S-93L56ADOI-K8T3U

Part No S-93L56ADOI-K8T3U
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836503-S-93L56ADOI-K8T3U
Ultra Librarian 3D Model Ultra Librarian S-93L56ADOI-K8T3U CAD Model

Description

The S-93L56ADOI-K8T3U is a low supply current consumption EEPROM manufactured by SII Semiconductor Corporation. This EEPROM is designed for applications requiring non-volatile memory with low power operation.

Applications

  • Mobile phones
  • Wearable devices
  • IoT (Internet of Things) devices
  • Smart cards
  • Medical devices
  • Industrial control systems

Features

  • Low Supply Current Consumption: Designed for battery-powered applications, minimizing power drain.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring data integrity.
  • Wide Operating Voltage Range: Supports a broad range of input voltages for flexible integration.
  • High Reliability: Ensures stable and reliable data storage.
  • Small Package: Compact size for space-constrained applications.

Benefits

  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Data Retention: Securely stores critical data without loss during power interruptions.
  • Versatile Integration: Compatible with a variety of systems due to its wide operating voltage range.
  • Robust Performance: Provides consistent and dependable data storage in various operating conditions.
  • Compact Design: Allows for easy integration into small form-factor devices.

Additional Details

The S-93L56ADOI-K8T3U typically features a serial interface (such as SPI or I2C) for communication with a microcontroller or other host device. The specific memory capacity and operating temperature range can vary based on the exact specifications. It is engineered to withstand a large number of write cycles, ensuring longevity and reliability in demanding applications.

It's also designed with security features, such as write protection, to prevent accidental overwriting of critical data. The EEPROM's architecture supports fast read and write operations, which ensures efficient data handling within the system. The device is often used in applications where frequent updates to stored data are required, making it suitable for configuration settings, calibration data, and other dynamic information.

You May Also Be Interested in

SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess