EN
  • EN
  • DE

S-93L46AD0I-I8V1G

Part No S-93L46AD0I-I8V1G
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187395-S-93L46AD0I-I8V1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-93L46AD0I-I8V1G CAD Model

Description

The S-93L46AD0I-I8V1G is a serial EEPROM manufactured by SII Semiconductor Corporation, designed for non-volatile data storage in various applications. It features low power consumption, high endurance, and reliable data retention.

Applications

  • Automotive Systems: Used for storing configuration settings, diagnostic data, and calibration information.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and industrial sensors for storing program parameters and configuration data.
  • Consumer Electronics: Integrated into televisions, set-top boxes, and audio equipment for storing user preferences and system settings.
  • Medical Devices: Utilized in medical equipment for storing calibration settings, patient data, and device configuration.
  • Communication Equipment: Used in network routers, switches, and modems for storing firmware, configuration data, and network settings.

Features

  • High-Speed Operation: Offers fast read and write times for efficient data access.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Supports a wide range of power supply voltages.
  • High Endurance: Provides a high number of write cycles, ensuring long-term reliability and data integrity.
  • Data Retention: Retains data for an extended period, even when power is removed.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Serial Interface: Uses a serial interface (such as SPI or I2C) for easy communication with microcontrollers.
  • Write Protection: Includes write protection features to prevent accidental data modification.

Benefits

  • Enhanced System Performance: Fast read and write times contribute to overall system responsiveness and efficiency.
  • Reduced Power Consumption: Low power operation extends battery life and reduces overall energy costs.
  • Increased System Reliability: High endurance and long data retention ensure reliable data storage over time.
  • Simplified System Design: Serial interface simplifies integration with microcontrollers and other devices.
  • Improved Data Security: Write protection prevents unauthorized access and modification of stored data.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory requirements.

Additional Details

The S-93L46AD0I-I8V1G typically communicates with a microcontroller via a serial interface, allowing for easy integration with a variety of systems. Its robust design ensures reliability in demanding environments. Refer to the product datasheet for specific details, including operating temperature range, voltage requirements, and interface specifics. This device is a versatile choice for a wide range of applications needing non-volatile memory solutions, providing a combination of performance, reliability, and efficiency.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess