EN
  • EN
  • DE

S-93C86BD4I-J8V1G

Part No S-93C86BD4I-J8V1G
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187392-S-93C86BD4I-J8V1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-93C86BD4I-J8V1G CAD Model

Description

The S-93C86BD4I-J8V1G is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This device provides a reliable and efficient solution for non-volatile data storage in various applications. Designed for low power consumption and high endurance, it ensures long-term data retention and stable performance.

Applications

  • Automotive Systems: Used for storing configuration settings, diagnostic data, and calibration information in automotive electronics.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), sensors, and data loggers for storing program parameters and configuration data.
  • Consumer Electronics: Integrated into televisions, set-top boxes, and audio equipment for storing user preferences and system settings.
  • Medical Devices: Utilized in medical equipment for storing patient data, calibration settings, and device configuration.
  • Communication Equipment: Used in network routers, switches, and modems for storing firmware, configuration data, and network settings.

Features

  • High-Speed Operation: Offers fast read and write times for efficient data access.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: Supports a wide range of power supply voltages.
  • High Endurance: Provides a high number of write cycles, ensuring long-term reliability and data integrity.
  • Data Retention: Retains data for an extended period, even when power is removed.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Serial Interface: Uses a serial interface (such as SPI or I2C) for easy communication with microcontrollers.
  • Write Protection: Includes write protection features to prevent accidental data modification.

Benefits

  • Enhanced System Performance: Fast read and write times contribute to overall system responsiveness and efficiency.
  • Reduced Power Consumption: Low power operation extends battery life and reduces overall energy costs.
  • Increased System Reliability: High endurance and long data retention ensure reliable data storage over time.
  • Simplified System Design: Serial interface simplifies integration with microcontrollers and other devices.
  • Improved Data Security: Write protection prevents unauthorized access and modification of stored data.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory requirements.

Additional Details

The S-93C86BD4I-J8V1G EEPROM typically communicates via a serial interface, allowing for easy integration with a variety of microcontrollers and systems. Its robust design ensures reliability in demanding environments. Technical specifications such as operating temperature range, voltage requirements, and specific interface details can be found in the product datasheet. This device offers a combination of performance, reliability, and efficiency for non-volatile memory applications, making it a versatile choice for a wide range of applications.

You May Also Be Interested in

Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess