EN
  • EN
  • DE

S-93C76ADFJ-TBK-G

Part No S-93C76ADFJ-TBK-G
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187386-S-93C76ADFJ-TBK-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C76ADFJ-TBK-G CAD Model

Description

The S-93C76ADFJ-TBK-G is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It's designed to provide non-volatile memory storage for a variety of electronic applications, offering reliable performance, low power consumption, and easy integration with microcontrollers.

Applications:

  • Consumer Electronics: Commonly found in devices like set-top boxes, DVD players, and televisions for storing user preferences and system settings.
  • Automotive Electronics: Used in car radios, instrument clusters, and engine control units (ECUs) to store calibration data and other critical parameters.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs) and industrial automation equipment for storing program code and configuration settings.
  • Medical Devices: Utilized in medical instruments and equipment to store calibration data, patient-specific information, and device settings.
  • Office Automation Equipment: Found in printers, scanners, and copiers for storing configuration settings and firmware.

Features:

  • Memory Size: 8K-bit (1024 x 8)
  • Interface: Microwire (3-wire serial interface)
  • Supply Voltage: Operates from 1.8V to 5.5V.
  • Low Power Consumption: Designed for low power consumption in both active and standby modes.
  • Operating Temperature: Functions reliably within a temperature range of -40°C to +85°C.
  • Data Retention: Guarantees long-term data retention, preserving data integrity over an extended period.
  • Endurance: Offers high write cycle endurance, typically around 1,000,000 cycles.
  • Write Protection: Incorporates a hardware write protection feature to prevent accidental data corruption.
  • Package: Available in various package options, including SOP (Small Outline Package).

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, crucial for preserving important configuration data and settings.
  • Low Power Operation: Suitable for battery-powered applications, maximizing battery life and reducing energy consumption.
  • High Reliability: Ensures dependable data storage and retrieval in demanding operating conditions.
  • Easy Integration: Simplifies integration with microcontrollers and other digital devices due to its simple Microwire interface.
  • Compact Size: The small package allows for use in space-constrained applications.
  • Cost-Effective: Provides an affordable and reliable solution for non-volatile memory requirements.

The S-93C76ADFJ-TBK-G EEPROM uses a Microwire interface, a 3-wire serial interface consisting of clock (CLK), data input (DI), and data output (DO) pins. This enables effortless communication with a microcontroller or another master device. The device supports various operating modes, including read, write, and erase. The hardware write protection feature enhances data security by preventing unintentional overwrites. The combination of reliability, low power usage, and ease of integration makes the S-93C76ADFJ-TBK-G a great choice for applications requiring robust non-volatile memory.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,280 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess