EN
  • EN
  • DE

S-93C76ADFJ-TBH

Part No S-93C76ADFJ-TBH
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187383-S-93C76ADFJ-TBH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C76ADFJ-TBH CAD Model

Description

The S-93C76ADFJ-TBH is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It provides non-volatile data storage and is commonly used in various electronic applications for storing configuration settings, calibration data, and other critical information.

Applications:

  • Consumer Electronics: Used in devices like set-top boxes, DVD players, and TVs for storing user preferences and system settings.
  • Automotive Electronics: Found in car radios, instrument clusters, and engine control units (ECUs) for storing calibration data and system parameters.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs) and industrial automation equipment for storing program code and configuration settings.
  • Medical Devices: Utilized in medical instruments and equipment for storing patient data and device settings.
  • Office Automation Equipment: Found in printers, scanners, and copiers for storing configuration settings and firmware.

Features:

  • Memory Size: 8K-bit (1024 x 8)
  • Interface: Microwire (3-wire serial interface)
  • Supply Voltage: 1.8V to 5.5V
  • Low Power Consumption: Low active and standby currents for energy-efficient operation.
  • Operating Temperature: -40°C to +85°C
  • Data Retention: Long data retention, ensuring data integrity over an extended period.
  • Endurance: High write cycle endurance, typically 1,000,000 cycles.
  • Write Protection: Hardware write protection feature to prevent accidental data corruption.
  • Package: Available in various package options, including SOP (Small Outline Package).

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring critical information is preserved.
  • Low Power Operation: Ideal for battery-powered and energy-sensitive applications, extending battery life.
  • High Reliability: Ensures dependable data storage and retrieval in demanding operating conditions.
  • Easy Integration: Simple Microwire interface simplifies integration with microcontrollers and other digital devices.
  • Compact Size: Small package options allow for use in space-constrained applications.
  • Cost-Effective: Provides an economical solution for non-volatile memory needs in a variety of applications.

The S-93C76ADFJ-TBH EEPROM communicates via a Microwire interface, which uses three pins: clock (CLK), data input (DI), and data output (DO). This interface facilitates easy communication with a microcontroller or other master device. The device offers multiple operating modes, including read, write, and erase functions. The hardware write protection feature prevents unintentional data alteration. This EEPROM is a reliable and efficient solution for applications that require non-volatile memory, characterized by its low power consumption and ease of integration.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2402 $58.8490
585+ $0.1975 $115.5375
905+ $0.1917 $173.4885
1,250+ $0.1848 $231.0000
1,615+ $0.1790 $289.0850
2,160+ $0.1605 $346.6800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess