EN
  • EN
  • DE

S-881300CPE-IPA-TF

Part No S-881300CPE-IPA-TF
Manufacturer SII Semiconductor Corporation
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 23MA 10SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 3
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 4.5V
Channel Output Current 23mA
Frequency 600kHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-SON (2.9x2.8)
Win Source Part Number 046693-S-881300CPE-IPA-TF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-881300CPE-IPA-TF CAD Model

Description

The SII Semiconductor Corporation S-881300CPE-IPA-TF is a voltage detector IC designed for system reset and power management applications. It offers precise voltage monitoring and reliable reset functionality, ensuring system stability and preventing malfunctions due to voltage fluctuations.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers upon power-up or voltage drop.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers a reset if the voltage falls below a specified threshold.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by triggering a shutdown when the battery voltage is low.
  • Industrial Control Systems: Ensures the safe and reliable operation of industrial control systems by monitoring critical voltage levels.
  • Consumer Electronics: Used in various consumer electronics devices to prevent data corruption and system instability.

Features:

  • Precise Voltage Detection: Accurately monitors voltage levels with high precision.
  • Low Power Consumption: Minimizes power consumption to extend battery life in portable devices.
  • Open Drain Output: Provides an open-drain output for flexible interfacing with various circuits.
  • Small Package: Available in a compact package for space-saving applications.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages.

Benefits:

  • System Stability: Prevents system malfunctions and data corruption due to voltage fluctuations.
  • Reliable Reset Functionality: Ensures a reliable reset signal for microcontrollers.
  • Extended Battery Life: Minimizes power consumption to extend battery life in portable devices.
  • Easy Integration: Simple to integrate into existing circuits due to its open-drain output and small package.
  • Cost-Effective: Provides a cost-effective solution for voltage monitoring and reset functionality.

Technical Specifications:

The S-881300CPE-IPA-TF features a detection voltage of typically 3.0V. It operates over a wide temperature range, typically -40°C to +85°C. The supply current is very low, typically in the microampere range. Its output is an N-channel open-drain output. Refer to the official datasheet for precise specifications related to voltage thresholds, timing characteristics, and other electrical parameters.

You May Also Be Interested in

Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Aic
Lowest to $0.5556
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess