EN
  • EN
  • DE

S-8520B20MC-ARP-T2

Part No S-8520B20MC-ARP-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310587-S-8520B20MC-ARP-T2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8520B20MC-ARP-T2 CAD Model

Description

The S-8520B20MC-ARP-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor power supply voltage and generate a reset signal when the voltage drops below a specified threshold. This functionality is essential for preventing malfunctions and ensuring the stable operation of electronic devices, particularly those employing microcontrollers and memory.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up, power-down, or voltage drop conditions.
  • CPU and Logic Circuit Protection: Protects sensitive CPUs and logic circuits from operating under insufficient voltage.
  • Memory Backup Systems: Ensures data integrity in memory devices by initiating backup procedures when voltage drops.
  • Power Management Systems: Plays a critical role in monitoring and controlling voltage levels within power management circuits.
  • Portable Electronics: Suitable for battery-powered devices like smartphones, tablets, and wearable devices.

Features

  • High-Accuracy Voltage Detection: Offers precise voltage monitoring with a typical detection accuracy of ±1%.
  • Ultra-Low Current Consumption: Minimizes power consumption, making it ideal for battery-powered applications.
  • Small Package Size: Available in a compact SOT-23 package for high-density board layouts.
  • Fixed Detection Voltage: Features a fixed detection voltage of 2.0V (indicated by “20” in the part number).
  • Hysteresis Characteristic: Incorporates hysteresis to prevent output chattering due to minor voltage fluctuations.
  • Open-Drain Output: Offers flexible interfacing with various logic levels.
  • Wide Operating Temperature Range: Designed to operate reliably across a broad range of temperatures.

Benefits

  • Ensures System Reliability: Prevents erroneous operation caused by low voltage conditions.
  • Protects Data Integrity: Prevents data corruption in memory devices during voltage sags.
  • Prolongs Battery Life: Minimal current draw helps extend the operating life of battery-powered devices.
  • Simplifies Circuit Design: Integrates reset functionality, reducing the need for external components.
  • Reduces System Downtime: Minimizes the risk of voltage-related failures, reducing downtime.

Additional Details

The S-8520B20MC-ARP-T2 operates with a low supply voltage and provides an open-drain output, which allows for easy integration with various digital systems. The hysteresis feature ensures stable and reliable reset operation. The small SOT-23 package makes it suitable for applications where board space is limited. The precise 2.0V detection voltage ensures accurate monitoring of the power supply. It is a crucial component for ensuring the reliable operation of electronic systems and protecting sensitive components from damage due to voltage fluctuations.

In summary, the S-8520B20MC-ARP-T2 voltage detector offers a dependable and efficient solution for monitoring voltage levels and ensuring the stable operation of electronic devices. Its low power consumption, small size, and high accuracy make it suitable for a wide array of applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
STMicroelectronics
Lowest to $0.3972
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Panjit
Lowest to $6.9300
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess