EN
  • EN
  • DE

S-8354A40MC-JQZ-T2

Part No S-8354A40MC-JQZ-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063794-S-8354A40MC-JQZ-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8354A40MC-JQZ-T2 CAD Model

Description

The S-8354A40MC-JQZ-T2 is a CMOS step-up switching regulator IC manufactured by SII Semiconductor Corporation. This device is designed to deliver a stable and regulated output voltage from a lower input voltage, making it ideal for battery-powered and portable applications. Its features include high efficiency, low supply current, and integrated protection circuits.

Applications

  • Portable Gaming Devices: Supplying power to processors and displays.
  • Handheld Scanners: Providing regulated voltage to scanning modules and displays.
  • Medical Devices: Powering sensors and control circuits.
  • IoT Devices: Efficiently managing power in remote sensors and actuators.
  • E-Readers: Optimizing battery life for extended reading time.

Features

  • High Efficiency: Maximizes power conversion efficiency for extended battery life.
  • Low Supply Current: Minimizes power consumption during standby mode.
  • Wide Operating Voltage Range: Accommodates various battery voltage levels.
  • Integrated Oscillator: Reduces external component count and simplifies design.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • SOT-23-5 Package: Compact package for space-constrained applications.
  • Fixed Output Voltage: Provides a stable 4.0V output voltage.

Benefits

  • Prolonged Battery Life: Extends the operating time of battery-powered devices.
  • Stable Power Supply: Ensures reliable performance of sensitive electronic components.
  • Simplified Circuit Design: Reduces design complexity and overall cost.
  • Small Form Factor: Enables the development of smaller and more portable products.
  • Enhanced System Reliability: Protects against overcurrent conditions and prevents damage.

Additional Details

The S-8354A40MC-JQZ-T2 operates with a fixed switching frequency, contributing to stable and predictable performance. It employs pulse-width modulation (PWM) for efficient power conversion. The operating temperature range for this device is typically -40°C to +85°C. The T2 suffix likely indicates tape and reel packaging for automated assembly. Consult the official datasheet from SII Semiconductor for the S-8354A series to get precise electrical characteristics, application schematics and package dimensions.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
STMicroelectronics
Lowest to $0.3972
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess