EN
  • EN
  • DE

S-8353H40MC-IWZ-T2

Part No S-8353H40MC-IWZ-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063786-S-8353H40MC-IWZ-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8353H40MC-IWZ-T2 CAD Model

Description

The S-8353H40MC-IWZ-T2 is a high-precision voltage detector IC produced by SII Semiconductor Corporation. It is designed to monitor the voltage level of a power supply and generate a reset signal for microcontrollers (MCUs) or other system components when the voltage drops below a specific threshold. This is crucial for ensuring stable operation and preventing malfunctions or data corruption caused by undervoltage conditions. The device boasts low current consumption, high accuracy, and a small package size, making it ideal for use in portable and battery-powered applications.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers, ensuring proper start-up and preventing erroneous operation during power dips.
  • Power Management Systems: Monitors battery voltage in portable devices, triggering shutdown or low-power modes to prevent deep discharge and maximize battery life.
  • System Voltage Monitoring: Detects voltage drops in critical system components, protecting them from potential damage and ensuring continued stable operation.
  • Portable Electronics: Found in smartphones, tablets, wearables, and other battery-powered devices, safeguarding against the effects of undervoltage conditions.
  • Industrial Control Systems: Monitors power supply voltages in programmable logic controllers (PLCs), sensors, and other industrial equipment, ensuring reliable performance.

Features:

  • High-Precision Voltage Detection: Accurately monitors voltage levels with minimal error, delivering reliable and consistent voltage detection.
  • Ultra-Low Current Consumption: Minimizes power drain in battery-powered applications, extending battery life.
  • Built-in Hysteresis: Prevents output oscillation and ensures stable output during voltage transitions, reducing the potential for false triggering.
  • Small Package Size: Suitable for compact and space-constrained designs, facilitating miniaturization of electronic devices.
  • CMOS Output: Compatible with a wide range of microcontrollers and digital logic circuits, simplifying integration and design.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions caused by voltage drops, ensuring consistent and predictable operation.
  • Extended Battery Life: Low current consumption reduces overall power consumption in portable devices, increasing the amount of time they can operate on a single charge.
  • Simplified Circuit Design: Integrated features reduce the need for external components, streamlining the design process.
  • Reduced Board Space: Small package size allows for compact and efficient designs, minimizing the overall size of electronic devices.
  • Robust Performance: Hysteresis provides immunity to noise and voltage fluctuations, guaranteeing reliable performance in a variety of operating environments.

The S-8353H40MC-IWZ-T2 features a detection voltage of 4.0V. The integrated hysteresis prevents the output from toggling rapidly when the input voltage is close to the threshold voltage, ensuring a stable output signal. The CMOS output is compatible with a wide range of microcontrollers and other digital components. Its compact design makes it well-suited for applications where space is a premium. This voltage detector delivers reliable voltage monitoring and a stable reset signal, helping to ensure the proper operation of electronic devices and preventing potential damage or data loss due to undervoltage conditions. It represents a cost-effective solution for improving system reliability and protecting valuable electronic components.

In conclusion, this voltage detector provides precise voltage sensing, minimal power consumption, and reliable operation, making it an excellent choice for safeguarding sensitive electronic equipment.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess