EN
  • EN
  • DE

S-8327E50MC-EKE-T2

Part No S-8327E50MC-EKE-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310332-S-8327E50MC-EKE-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8327E50MC-EKE-T2 CAD Model

Description

The S-8327E50MC-EKE-T2 is a high-precision voltage detector IC from SII Semiconductor Corporation. It is designed for applications requiring accurate monitoring of voltage levels and reliable reset functionality. This particular model is known for its low current consumption, which makes it suitable for battery-powered devices and energy-sensitive applications. The device monitors the input voltage and asserts a reset signal when the voltage drops below a pre-defined threshold.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring in portable electronics
  • Battery management systems
  • Voltage supervision in industrial equipment
  • Over-voltage and under-voltage protection

Features

  • High-accuracy voltage detection: Provides precise voltage level monitoring.
  • Ultra-low current consumption: Extends battery life in portable devices.
  • Small package size (SOT-23-5): Minimizes PCB space requirements.
  • Wide operating voltage range: Offers flexibility in various applications.
  • Built-in hysteresis: Prevents oscillations near the threshold voltage.
  • Open-drain output: Allows for flexible interfacing with other components.

Benefits

  • Improved system stability: Prevents erratic behavior due to voltage fluctuations.
  • Extended battery life: Reduces power consumption in battery-powered systems.
  • Compact designs: Small package enables use in space-constrained applications.
  • Simplified system design: Integrated features reduce external component count.
  • Enhanced reliability: Provides a reliable reset signal in case of voltage drops.

Additional Details

The S-8327E50MC-EKE-T2 has a detection voltage of 5.0V. The device operates with low supply current, making it ideal for applications where power consumption is a critical factor. Hysteresis is incorporated to prevent false triggering due to noise or voltage ripple. The open-drain output configuration requires a pull-up resistor. The SOT-23-5 package allows for automated assembly and reflow soldering. This voltage detector ensures stable and reliable operation in a wide range of electronic devices by providing a reset signal when the supply voltage falls below the specified threshold.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess