EN
  • EN
  • DE

S-8323H50MC-F5ET2G

Part No S-8323H50MC-F5ET2G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310304-S-8323H50MC-F5ET2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8323H50MC-F5ET2G CAD Model

Description

The S-8323H50MC-F5ET2G is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed for monitoring voltage levels in electronic circuits and providing reliable reset signals when the voltage drops below a specified threshold. Its compact size and low current consumption make it suitable for a wide range of applications.

Applications

  • Microcontroller reset circuits
  • CPU reset circuits
  • Power monitoring in portable devices
  • Battery-powered equipment
  • Voltage monitoring in automotive systems

Features

  • High-precision detection voltage: The IC offers a highly accurate detection voltage, ensuring reliable voltage monitoring.
  • Low current consumption: This feature contributes to extended battery life in portable applications.
  • Small package: The compact package size allows for integration into space-constrained designs.
  • Built-in hysteresis: Hysteresis prevents chattering during voltage transitions, enhancing stability.
  • Operating voltage range: Suitable for a wide range of input voltages.
  • Open drain output: The open drain output allows for flexible interfacing with other circuits.

Benefits

  • Reliable voltage monitoring: Provides accurate and consistent voltage detection, ensuring system stability.
  • Extended battery life: Low current consumption minimizes power drain, extending the operational time of battery-powered devices.
  • Simplified system design: The integrated hysteresis reduces the need for external components, simplifying circuit design.
  • Protection against voltage drops: The reset signal generated upon voltage drop protects critical components from malfunction.
  • Compact solution: The small package size enables integration into densely populated PCBs.

Additional Details

The S-8323H50MC-F5ET2G has a detection voltage of 5.0V. The open drain output requires a pull-up resistor. It is typically used in systems where a stable voltage supply is crucial for proper operation. The hysteresis voltage ensures that the reset signal is not triggered by minor voltage fluctuations, providing robust performance. The IC's low current consumption is a significant advantage in portable and battery-operated applications. The device comes in a small package, making it easy to integrate into various applications where board space is limited. The device's precise voltage detection capabilities make it suitable for sensitive electronic equipment.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess