EN
  • EN
  • DE

S-8321BIMP-DTI-T2

Part No S-8321BIMP-DTI-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310273-S-8321BIMP-DTI-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8321BIMP-DTI-T2 CAD Model

Description

The S-8321BIMP-DTI-T2 is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specific threshold. The 'DTI' likely signifies a specific threshold voltage variant, and the 'T2' indicates a particular packaging or taping option. The key features include low current consumption, high accuracy, and a small package size, making it well-suited for a range of battery-powered and low-power applications.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers after power-up or voltage drops, ensuring proper initialization.
  • Power Supply Monitoring: Continuously monitors the output voltage of power supplies to detect voltage irregularities and trigger protective actions.
  • Battery-Powered Devices: Protects battery-powered devices by monitoring battery voltage and preventing deep discharge.
  • System Voltage Supervision: Supervises critical system voltages to ensure stable and reliable operation.
  • Portable Electronics: Commonly used in smartphones, tablets, and wearable devices to protect against voltage fluctuations.

Features

  • High-Accuracy Voltage Detection: Ensures precise voltage monitoring with minimal error.
  • Low Current Consumption: Minimizes power drain on the system, extending battery life in portable applications.
  • Small Package Size: Available in compact packages suitable for space-constrained designs.
  • Wide Operating Voltage Range: Operates over a broad range of input voltages, providing flexibility in various applications.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring a stable and reliable reset signal.
  • Open Drain Output: Simplifies interfacing with other circuits.

Benefits

  • Improved System Reliability: Ensures stable and reliable system operation by detecting and responding to voltage irregularities.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrates voltage detection and reset functionality into a single component, reducing design complexity.
  • Enhanced System Protection: Protects sensitive components from damage due to voltage fluctuations.
  • Reduced Board Space: Compact package size allows for smaller and more efficient designs.

Additional Details

The S-8321BIMP-DTI-T2 continuously monitors the input voltage and asserts a reset signal when the voltage falls below the specific detection threshold for the DTI variant. The built-in hysteresis prevents unwanted oscillations during voltage transitions, resulting in a clean and stable reset signal. The open-drain output typically requires a pull-up resistor. The exact threshold voltage, supply voltage range, and other specifications can be found in the product datasheet. It's often paired with processors and memory from manufacturers such as Qualcomm and Samsung.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess