EN
  • EN
  • DE

S-8321ASMP

Part No S-8321ASMP
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310272-S-8321ASMP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8321ASMP CAD Model

Description

The S-8321ASMP is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor the input voltage and provide a reset signal when the voltage falls below a specified threshold. Its key features include low current consumption, high accuracy, and a compact package, making it suitable for a wide range of applications.

Applications

  • Microcontroller Reset Circuits: Serves as a reliable reset signal generator for microcontrollers, ensuring proper initialization after power-up or voltage drops.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to detect voltage irregularities and trigger protective measures.
  • Battery-Powered Devices: Protects battery-powered devices by monitoring battery voltage and preventing deep discharge.
  • System Voltage Supervision: Supervises critical system voltages to ensure stable and reliable operation.
  • Industrial Control Systems: Used in industrial control systems to monitor power supply voltages and ensure proper operation of equipment.

Features

  • High-Accuracy Voltage Detection: Offers precise voltage monitoring with minimal error.
  • Low Current Consumption: Minimizes power drain on the system, extending battery life.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Wide Operating Voltage Range: Operates over a broad range of input voltages, providing flexibility in various applications.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring a stable and reliable reset signal.
  • Open Drain Output: Simplifies interfacing with other circuits.

Benefits

  • Improved System Reliability: Ensures proper system operation by detecting and responding to voltage irregularities.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrates voltage detection and reset functionality into a single component, reducing design complexity.
  • Enhanced System Protection: Protects sensitive components from damage due to voltage fluctuations.
  • Reduced Board Space: Compact package size allows for smaller and more efficient designs.

Additional Details

The S-8321ASMP operates by continuously monitoring the input voltage. When the voltage drops below the detection threshold, the IC asserts a reset signal. The built-in hysteresis prevents chattering or oscillations during voltage transitions, ensuring a clean and stable reset. The device typically uses an open-drain output, which requires a pull-up resistor. The supply voltage range and specific threshold voltage can vary; refer to the datasheet for precise values for the ASMP variant. Commonly used with microcontrollers and memory devices from companies like Renesas and Texas Instruments.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Freescale Semiconductor - NXP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess