EN
  • EN
  • DE

S-8264AAC-I8T1G

Part No S-8264AAC-I8T1G
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090566-S-8264AAC-I8T1G
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-8264AAC-I8T1G CAD Model

Description

The S-8264AAC-I8T1G is a lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. This IC is designed to protect multi-cell (typically 2-4 series cells) lithium-ion battery packs from overcharge, overdischarge, and overcurrent conditions, ensuring the safety and longevity of the battery pack and the devices they power.

Applications

  • Power Tools: Used in cordless drill, saw, and other power tool battery packs to prevent damage and ensure safe operation.
  • E-bikes: Integrated into e-bike battery management systems for reliable performance and extended battery life.
  • Laptop Computers: Safeguards lithium-ion batteries in laptops from overcharging, overdischarging, and short circuits.
  • Portable Medical Devices: Used in devices such as portable oxygen concentrators to ensure safety and reliability.
  • Backup Power Systems: Found in small UPS (Uninterruptible Power Supply) systems for critical devices.

Features

  • Overcharge Protection: Prevents each cell in the battery pack from being charged beyond its maximum voltage.
  • Overdischarge Protection: Cuts off the discharge current when any cell voltage drops below a safe level.
  • Overcurrent Protection: Limits the current flowing from the battery pack to prevent damage from short circuits or excessive loads.
  • Short-Circuit Protection: Quickly shuts down the battery pack output in the event of a short circuit.
  • Cell Balancing: Equalizes the charge levels of individual cells in the battery pack, maximizing capacity and lifespan.
  • High Accuracy Voltage Detection: Ensures precise voltage monitoring for reliable protection and cell balancing.
  • Low Current Consumption: Minimizes power drain from the battery pack, extending its runtime.

Benefits

  • Enhanced Battery Pack Safety: Prevents dangerous conditions such as overheating, fire, and explosion.
  • Extended Battery Pack Life: Protects the battery pack from damage, prolonging its usable life and reducing the need for frequent replacements.
  • Improved Device Reliability: Ensures that the device operates safely and reliably, preventing unexpected shutdowns or malfunctions.
  • Maximized Battery Pack Capacity: Cell balancing ensures that each cell contributes equally to the pack's capacity.
  • Compliance with Safety Standards: Helps device manufacturers meet regulatory requirements and industry standards.

Additional Details

The S-8264AAC-I8T1G typically includes voltage detection circuits for each cell, a current detection circuit, a cell balancing circuit, and a control circuit. The voltage detection circuits monitor the voltage of each cell and trigger the overcharge or overdischarge protection when necessary. The current detection circuit monitors the current flowing from the battery pack and triggers the overcurrent or short-circuit protection if the current exceeds a predefined threshold. The cell balancing circuit equalizes the charge levels of the cells, preventing imbalances that can reduce pack capacity and lifespan. The control circuit manages the charging and discharging of the battery pack based on the signals from the detection and balancing circuits.

The IC is designed to operate over a wide temperature range and is available in a small package size for easy integration into battery packs. The specific operating voltage range, current thresholds, cell balancing parameters, and other specifications are detailed in the datasheet provided by SII Semiconductor Corporation.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,304 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess