EN
  • EN
  • DE

S-8261AARBD-G2R-TF

Part No S-8261AARBD-G2R-TF
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description BATTERY PROTECTION IC FOR SINGLE-CELL PACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 1245833-S-8261AARBD-G2R-TF
Manufacturer Homepage www.sii.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8261AARBD-G2R-TF CAD Model

Description

The S-8261AARBD-G2R-TF is a 1-cell Lithium-Ion battery protection IC manufactured by SII Semiconductor Corporation. This IC is designed to protect lithium-ion rechargeable batteries from overcharge, over-discharge, and overcurrent conditions, ensuring safety and prolonging battery life. It's commonly used in portable electronic devices.

Applications:

  • Smartphones: Protects the battery from damage due to improper charging or discharging.
  • Tablets: Ensures safe operation and prolonged lifespan of the battery.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables to protect their lithium-ion batteries.
  • Portable Media Players: Safeguards the battery in MP3 players and other portable audio devices.
  • Bluetooth Headphones: Protects the battery from overcharge and over-discharge during use and charging.

Features:

  • Overcharge Protection: Prevents the battery from being charged beyond its safe voltage limit.
  • Over-Discharge Protection: Prevents the battery from being discharged below its safe voltage limit.
  • Overcurrent Protection: Limits the current flow to prevent damage from excessive current draw.
  • Short-Circuit Protection: Quickly cuts off the current in case of a short circuit.
  • High Accuracy Detection: Provides precise voltage and current monitoring for optimal protection.

Benefits:

  • Enhanced Battery Safety: Prevents battery damage and reduces the risk of fire or explosion.
  • Prolonged Battery Life: Protects the battery from degradation due to overcharge and over-discharge.
  • Improved Device Reliability: Ensures stable and reliable operation of the electronic device.
  • Reduced Maintenance Costs: Minimizes the need for battery replacements due to damage.
  • Compliance with Safety Standards: Meets industry safety regulations for lithium-ion battery protection.

Additional Details:

The S-8261AARBD-G2R-TF operates with a low current consumption, contributing to energy efficiency in portable devices. It typically includes a built-in delay circuit to prevent false triggering due to transient voltage spikes. The IC is available in a small package, such as SOT-23-6, to minimize board space requirements. The overcharge detection voltage, over-discharge detection voltage, and overcurrent detection current are precisely calibrated to ensure optimal battery protection. It also provides a power-down function to reduce current consumption when the device is not in use.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess