EN
  • EN
  • DE

S-8261AANMD-G2NT2S

Part No S-8261AANMD-G2NT2S
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 094369-S-8261AANMD-G2NT2S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8261AANMD-G2NT2S CAD Model

Description

The S-8261AANMD-G2NT2S is a single-cell lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. This IC is designed to protect lithium-ion batteries from overcharge, overdischarge and overcurrent conditions, ensuring safe and reliable operation in various portable electronic devices. Its primary function is to monitor the battery's voltage and current, and to disconnect the battery from the charging or discharging circuit when a fault condition is detected.

Applications:

  • Smartphones: Provides critical battery protection, enhancing safety and extending battery lifespan in smartphones.
  • Tablets: Ensures reliable battery operation, preventing damage from overcharging or excessive discharging in tablet devices.
  • Portable Media Players: Protects the battery from potentially harmful conditions, ensuring consistent performance and prolonging battery life.
  • Digital Cameras: Safeguards the battery, extending its usability and preventing unexpected power failures in digital cameras.
  • Wireless Headphones: Monitors battery performance, ensuring consistent power and longevity in wireless headphones and earbuds.
  • Wearable Devices: Offers comprehensive battery protection in smartwatches, fitness trackers, and other wearable electronic devices.

Features:

  • Overcharge Protection: Prevents the battery from being charged beyond its safe voltage limit, protecting it from damage.
  • Overdischarge Protection: Prevents the battery from being discharged below its safe voltage level, extending its lifespan.
  • Overcurrent Protection: Protects the battery from excessive current draw, preventing overheating and potential damage.
  • Short-Circuit Protection: Immediately disables the battery in the event of a short circuit, minimizing potential hazards.
  • High-Precision Voltage Detection: Accurate monitoring of battery voltage levels for reliable and effective protection.
  • Low Current Consumption: Minimizes power drain, maximizing battery life in portable applications and improving energy efficiency.
  • Small Package Size: Enables compact designs, making it suitable for integration into small and portable electronic devices.

Benefits:

  • Enhanced Battery Safety: Prevents battery damage and reduces the risk of fire or explosion, ensuring safer operation.
  • Extended Battery Life: Protects the battery from conditions that can shorten its lifespan, maximizing its useful life.
  • Improved Device Reliability: Ensures stable and reliable operation of the device by preventing battery-related failures.
  • Reduced Component Count: Integrates multiple protection functions into a single integrated circuit, simplifying circuit design.
  • Simplified Circuit Design: Facilitates easier integration into battery protection circuits, reducing design complexity.

Technical Specifications: The S-8261AANMD-G2NT2S typically features preset overcharge detection voltage, overdischarge detection voltage, and overcurrent detection current levels specific to the application. The supply voltage range usually spans from 1.5V to 4.5V. The IC is designed for extremely low current consumption, typically in the microampere range during normal operation, and even lower during standby mode. It is commonly available in a small package, such as SOT-23-6, enabling compact designs. The operating temperature range is generally specified as -40°C to +85°C.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1571 $50.2720
780+ $0.1290 $100.6200
1,205+ $0.1249 $150.5045
1,655+ $0.1209 $200.0895
2,140+ $0.1169 $250.1660
2,865+ $0.1048 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess