The S-8242BAU-I8T1G is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the supply voltage of electronic circuits and provide a reset signal when the voltage falls below a pre-defined threshold. Its primary function is to prevent malfunctions and ensure the stable operation of electronic systems by providing a reliable reset signal during voltage drops.
Applications
- Microcontroller Reset Circuits: Ensures proper microcontroller initialization and operation after power-up or voltage fluctuations.
- Power Supply Monitoring: Monitors the output voltage of power supplies and triggers a reset if the voltage deviates from the specified range.
- Battery-Powered Devices: Prevents deep discharge of batteries by disabling the device when the battery voltage drops below a critical level.
- System Voltage Supervision: Monitors system voltage levels and initiates protective actions in case of undervoltage events.
- Portable Electronic Devices: Used in smartphones, tablets, and other portable devices for voltage monitoring and reset functions to protect components.
Features
- High-Precision Detection Voltage: Accurate voltage detection with minimal variation ensures reliable performance.
- Ultra-Low Current Consumption: Minimizes power drain in battery-powered applications, extending battery life.
- Small Package Size: Compact design allows for use in space-constrained applications.
- Built-in Hysteresis: Prevents unwanted oscillations during voltage transitions, ensuring stable operation.
- Open Drain Output: Provides flexible output configuration for various connection options.
Benefits
- Enhanced System Reliability: Ensures proper system operation by providing a reliable reset signal when needed.
- Prolonged Battery Life: Low current consumption extends the operating time of battery-powered devices.
- Simplified Circuit Design: Integrated features reduce the need for external components.
- Improved Voltage Monitoring: Accurate voltage detection prevents damage to components due to undervoltage conditions.
- Protection Against Undervoltage Conditions: Safeguards sensitive electronic circuits from damage caused by voltage drops, ensuring stable system performance.
The S-8242BAU-I8T1G is particularly well-suited for applications where high accuracy and low power consumption are critical. Its compact size and integrated features make it a versatile solution for a wide range of electronic devices. The device is designed to operate over a wide temperature range, ensuring reliable performance even in harsh environments. Its open-drain output allows for easy interface with various microcontroller architectures and logic circuits, providing robust and reliable voltage monitoring, which is crucial for maintaining overall system stability and longevity.