EN
  • EN
  • DE

S-8241ADJMC-GDJT2G

Part No S-8241ADJMC-GDJT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC BATT PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187160-S-8241ADJMC-GDJT2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8241ADJMC-GDJT2G CAD Model

Description

The S-8241ADJMC-GDJT2G is a single-cell lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. It is designed to protect lithium-ion battery packs from overcharge, overdischarge, and overcurrent situations, ensuring safe and prolonged battery life in portable devices.

Applications

  • Hearing Aids (Advanced): Precise battery protection for sensitive hearing aid electronics.
  • Smart Pens: Safeguarding the battery in digital writing devices.
  • Miniature Drones: Battery management in small, remotely controlled aircraft.
  • Portable Medical Alert Systems: Reliable battery protection in emergency devices.
  • Credit Card Readers (Mobile): Ensuring battery safety in portable payment terminals.

Features

  • Overcharge Detection: Accurately detects and prevents overcharging of the battery.
  • Overdischarge Detection: Prevents excessive discharge, which can damage the battery.
  • Discharge Overcurrent Detection: Protects against excessive current draw during battery discharge.
  • Charge Overcurrent Detection: Protects the battery from excessive current during charging.
  • Short-Circuit Protection: Immediately cuts off the battery in the event of a short circuit.
  • Low Quiescent Current: Minimizes battery drain during standby, extending battery life.

Benefits

  • Enhanced Battery Safety: Reduces the risk of fire, explosion, and other battery-related hazards.
  • Prolonged Battery Life: Prevents damage from overcharging and overdischarging, extending battery lifespan.
  • Increased Device Reliability: Ensures stable and dependable device operation by protecting the battery.
  • Compact Footprint: Designed for use in space-constrained portable devices.
  • Simplified Circuit Design: Reduces complexity and cost of battery protection circuitry.

Additional Details

The S-8241 series is characterized by its high-precision voltage and current detection capabilities. The specific voltage and current thresholds for overcharge, overdischarge, and overcurrent are determined by the part number, S-8241ADJMC-GDJT2G. These ICs often incorporate internal delay circuits to prevent false triggering caused by noise or transient events. They are typically supplied in small surface-mount packages for ease of integration. The datasheet from SII Semiconductor provides detailed information on the electrical characteristics, timing diagrams, and example application circuits.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Need more? Email Us
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
Need more? Email Us
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess