EN
  • EN
  • DE

UPD70F3613M2GBA2-GAH-AX

Part No UPD70F3613M2GBA2-GAH-AX
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Description 32-bit Microcontrollers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1179693-UPD70F3613M2GBA2-GAH-AX
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3613M2GBA2-GAH-AX CAD Model

Description

The UPD70F3613M2GBA2-GAH-AX is a microcontroller unit (MCU) manufactured by Renesas Electronics America. This device belongs to the 78K0R/Kx3-L series and is designed for various embedded control applications. The microcontroller offers a range of features and peripherals, making it suitable for automotive, industrial, and consumer electronic applications.

Applications

  • Automotive Systems: Used in body control modules, instrument clusters, and other automotive applications.
  • Industrial Control: Employed in motor control, sensor interfaces, and automation systems.
  • Consumer Electronics: Integrated into appliances, remote controls, and audio/visual equipment.
  • Lighting Control: Utilized in LED lighting systems and other lighting control applications.
  • Power Management: Incorporated in power supplies, battery chargers, and energy management systems.

Features

  • CPU Core: Based on the 78K0R CPU core, providing efficient 16-bit processing.
  • Memory: Features on-chip flash memory for program storage and RAM for data storage.
  • I/O Ports: Includes multiple programmable input/output (I/O) ports for interfacing with external devices.
  • Timers: Equipped with timers for timing control, pulse width modulation (PWM), and event counting.
  • Communication Interfaces: Supports serial communication interfaces such as UART, SPI, and I2C.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Temperature Sensor: On-chip temperature sensor for monitoring temperature variations.

Benefits

  • Versatile Performance: Suitable for a wide range of control applications.
  • Integrated Functionality: Reduces the need for external components, simplifying system design.
  • Cost-Effective: Provides a cost-efficient solution for embedded control applications.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • High Reliability: Designed for robust and reliable performance in various environments.

Additional Details

The UPD70F3613M2GBA2-GAH-AX is typically available in a QFP package. The on-chip flash memory allows for easy program updates and storage. The timers can be configured for a variety of timing and control functions. The serial communication interfaces enable communication with other devices and systems. The integrated ADC allows for easy interfacing with analog sensors. This microcontroller is a popular choice for embedded systems developers due to its ease of use and robust feature set. It operates with a supply voltage typically in the range of 1.8V to 5.5V. Detailed datasheets and application notes are available from Renesas Electronics, providing comprehensive information for developers.

You May Also Be Interested in

Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Zilog
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess